EN
  • EN
  • DE

7-102619-3

Part No 7-102619-3
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Male Pins
Description CONN HEADER VERT 50POS 2.54MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 50
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.318" (8.08mm)
Contact Length - Post 0.125" (3.18mm)
Overall Contact Length 0.533" (13.55mm)
Insulation Height 0.440" (11.18mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 15.0µin (0.38µm)
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Thermoplastic
Temperature Range - Operating -65°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 3A
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1627270-7-102619-3
Ultra Librarian 3D Model Ultra Librarian 7-102619-3 CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 28POS
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 4POS 2.5MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 68POS 1.27MM
Need more? Email Us
Omron
CONN HEADER R/A 30POS 2.54MM
Lowest to $7.3583
TE Connectivity
CONN HEADER R/A 22POS 3MM
Need more? Email Us
HARTING
CONN HEADER R/A 20POS 2.54MM
Need more? Email Us
Amphenol
CONN HEADER VERT 12POS 2.54MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER SMD 24POS 2MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 14POS 2.54MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess