Products specifications Report Issue?

Category Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM)
Manufacturer TE Connectivity Corcom Filters
Packaging Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades
Current Rating - Appliance Inlet 15A
Voltage Rating - Appliance Inlet 250VAC
Number of Positions 3
Filter Type Unfiltered - Commercial
Accomodates a Fuse No
Mounting Panel Mount, Flange
Termination Quick Connect - 0.250" (6.3mm)
Panel Cutout Dimensions Rectangular - 27.40mm x 19.80mm
Approval Agency CSA, UL, VDE
Base Product Number 6ESR
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Other Part Number -6ESRM-3-SI,6609133-3,1609133-3,CCM1401,6ESRM3
Standard Package 1
Win Source Part Number 1334419-6ESRM-3
Ultra Librarian 3D Model Ultra Librarian 6ESRM-3 CAD Model

Description

The TE Connectivity Corcom Filters 1334419-6ESRM-3 is a power entry module (PEM) that is designed to provide a quick and easy way to connect an appliance or equipment to a power source.

  • Positions: 3
  • Connector Type: male blade receptacle
  • Termination: quick connect, 0.250 inches (6.3mm)
  • Panel Cutout Dimension: 27.40mm x 19.80mm
  • Panel Mounting: flange
  • Filter Type: unfiltered-commercial
  • Fuse Accommodation: No
  • Current Rating: 15A
  • Voltage Rating: 250VAC
  • Approvals: CSA, UL, and VDE
  • ROHS3 Compliant: true

You May Also Be Interested in

Schurter Inc.
PWR ENT RCPT IEC320-C20 PANEL QC
Need more? Email Us
ECAD model for 5130.2101
Bulgin
PWR ENT PLUG IEC320-C13 R/A SCRW / Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line), Right Angle
Lowest to €7.4624
ECAD model for PX0587/SE
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for 5200.0643.3
Schaffner EMC Inc.
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Need more? Email Us
ECAD model for FN283-4-06
Schaffner EMC Inc.
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Need more? Email Us
ECAD model for FN283-10-06
Bulgin
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for PF0011/10/28
Schaffner EMC Inc.
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Need more? Email Us
ECAD model for FN284-1-06
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for PS000SSXB
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for 6220.5120

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention