EN
  • EN
  • DE

695799-000

Part No 695799-000
Manufacturer TE Connectivity
Catalog Unclassified
Description B-801-46
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr TE Connectivity
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1047934-695799-000
Ultra Librarian 3D Model Ultra Librarian 695799-000 CAD Model

Description

The TE Connectivity product with part number 1047934-695799-000 is a versatile component suitable for various applications.

  • Package: box
  • Sold: individually
  • Category: uncategorized and unclassified components
  • Status: active
  • ECCN: EAR99
  • MSL Level: not specified by the vendor
  • REACH Status: not specified by the vendor
  • HTSUS code: 8536.69.4051
  • Manufacturer: TE Connectivity

You May Also Be Interested in

3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess