EN
  • EN
  • DE

6646597-1

Part No 6646597-1
Manufacturer TE Connectivity
Catalog Specialized
Description 278-0933-10200A=CONN SKT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Connector Type Receptacle, Female Sockets and Blade Sockets
Connector Style Hot-Plug
Number of Positions 26
Number of Positions Loaded All
Pitch 0.098" (2.50mm)
Number of Rows 3
Mounting Type Through Hole
Termination Solder
Contact Layout, Typical 24 Signal, 2 Power
Features Guide Pin
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1634867-6646597-1
Ultra Librarian 3D Model Ultra Librarian 6646597-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN RCPT HD 100POS PCB
Need more? Email Us
Amphenol
CONN RCPT 60POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
Amphenol
CONN HEADER BLADE PWR 10POS PCB
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 30P EDGE MT
Need more? Email Us
TE Connectivity
CONN HEADER FUTUREBUS 8POS PCB
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 20P PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT FUTUREBUS 30POS PCB
Need more? Email Us
TE Connectivity
CONN HEADER MULTI-BEAM 33POS PCB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess