EN
  • EN
  • DE

6609930-2

Part No 6609930-2
Manufacturer TE Connectivity
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Mfr TE Connectivity Corcom Filters
Series P, Corcom
Package Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current - IEC 3A
Voltage - IEC 120VAC
Current - UL 3A
Voltage - UL 250VAC
Filter Type Filtered (EMI, RFI) - Commercial, Medical
Accomodates a Fuse Yes (Fuse Not Included)
Number of Positions 3
Mounting Type Panel Mount, Flange
Termination Quick Connect - 0.187" (4.7mm)
Features Conversion Clip, Voltage Selector
Fuse Holder, Drawer Fuse Holder
Panel Thickness 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
Approval Agency CSA, UL, VDE
Base Product Number 6609930
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1315227-6609930-2
Ultra Librarian 3D Model Ultra Librarian 6609930-2 CAD Model

Description

The 1315227-6609930-2 is a power entry connector that is used in inlet, outlet, and module applications.

  • Product Name: 1315227-6609930-2
  • Series: P and Corcom
  • Positions: 3
  • Current Rating (IEC): 3A
  • Current Rating (UL): 3A
  • Voltage Rating (IEC): 120VAC
  • Voltage Rating (UL): 250VAC
  • Connector Type: Receptacle and male blades - module
  • Termination: Quick connect - 0.187" (4.7mm)
  • Package: Bulk
  • Voltage Selector: Yes
  • Conversion Clip: Yes
  • Filter Type: Filtered (EMI, RFI) - commercial, medical
  • Fuse Holder: Included (fuse not included)
  • Mounting Type: Panel mount, flange
  • Connector Style: IEC 320-C14
  • Panel Thickness: 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
  • ECCN: EAR99
  • Approvals: CSA, UL, VDE

You May Also Be Interested in

TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.2905
Changzhou AMASS Electronics Co. Ltd
Plug Power Connectors
Lowest to $0.2911
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug Power Connectors
Lowest to $0.3202
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.4924
TE Connectivity
ENHANCED PERFORMANCE, COMPACT RF
Need more? Email Us
TE Connectivity
AC Power Entry Modules 3A FILTER
Need more? Email Us
TE Connectivity
AC Power Entry Modules 3A DUAL F
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Plug Power Connectors
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess