Products specifications Report Issue?

Category Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Mfr TE Connectivity Corcom Filters
Series P, Corcom
Package Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current - IEC 3A
Voltage - IEC 120VAC
Current - UL 3A
Voltage - UL 250VAC
Filter Type Filtered (EMI, RFI) - Commercial
Accomodates a Fuse Yes (Fuse Not Included)
Number of Positions 3
Mounting Type Panel Mount, Snap-In
Termination Quick Connect - 0.187" (4.7mm)
Switch Features Switch On-Off
Features Voltage Selector
Fuse Holder, Drawer Fuse Holder, Twin Fused
Panel Cutout Dimensions Variable Size
Panel Thickness 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
Approval Agency CSA, UL, VDE
Base Product Number 6609107
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1316037-6609107-5
Ultra Librarian 3D Model Ultra Librarian 6609107-5 CAD Model

Description

The 1316037-6609107-5 is a power entry connector that is part of the P, Corcom series.

  • Series: P, Corcom
  • Connector Type: Receptacle, Male Blades - Module
  • Termination: Quick Connect - 0.187" (4.7mm)
  • Filter Type: Filtered (EMI, RFI) - Commercial
  • Switch Feature: Switch On-Off
  • Fuse Holder, Drawer: Fuse Holder, Twin Fused Drawer
  • Fuse: Fuse
  • Panel Cutout Dimensions: Variable Size
  • Panel Thickness: 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
  • Current - IEC: 3A
  • Voltage - IEC: 120VAC
  • Current - UL: 3A
  • Voltage - UL: 250VAC

You May Also Be Interested in

TE Connectivity
AC Power Entry Modules 10A DUAL
Need more? Email Us
ECAD model for PS0SSDSXA
TE Connectivity
ENHANCED PERFORMANCE, COMPACT RF
Need more? Email Us
ECAD model for 3EJH1
TE Connectivity
ENHANCED PERFORMANCE SNAP-IN COM
Need more? Email Us
ECAD model for 3EJS1
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.3781
ECAD model for XT30PW-M30.G.Y
TE Connectivity
AC Power Entry Modules 3A FILTER
Need more? Email Us
ECAD model for 3CUFE1
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors
Lowest to $0.3619
ECAD model for XT30UPB-M
Changzhou AMASS Electronics Co. Ltd
Plug Power Connectors
Lowest to $0.2486
ECAD model for XT30U-M
TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
ECAD model for PS000DS6B
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
ECAD model for 2-6609115-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3792 $56.8960
12+ $9.3368 $112.0416
19+ $9.0450 $171.8550
26+ $8.7532 $227.5832
34+ $8.4615 $287.6910
45+ $7.5861 $341.3745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention