EN
  • EN
  • DE

6469183-1

Part No 6469183-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HDR HI SPEED 60POS EDGE MT / 60 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle High Speed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series Z-PACK HM-Zd
Package Tube
Connector Usage Backplane
Connector Type Header, Male Pins and Blades
Connector Style High Speed
Number of Positions 60
Number of Positions Loaded All
Pitch 0.098" (2.50mm)
Number of Rows 6
Number of Columns 10
Mounting Type Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Current Rating (Amps) 0.700A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -65°C ~ 105°C
Voltage Rating 250V
Base Product Number 6469183
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 6469183-1-ND,64691831,A101873,-6469183-1-SI
Standard Package 20
Win Source Part Number 1018553-6469183-1
Ultra Librarian 3D Model Ultra Librarian 6469183-1 CAD Model

Description

The 6469183-1 is a specialized backplane connector from TE Connectivity AMP Connectors.

  • Series: Z-PACK HM-Zd
  • Positions: 60
  • Pitch: 0.098" (2.50mm)
  • Type: Header
  • Contact Type: Male Pins and Blades
  • Positions Loaded: All
  • Rows: 6
  • Termination: Press-Fit
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Package: Tube
  • Standard Package: 20 units
  • Voltage Rating: 250V
  • Material Flammability Rating: UL94 V-0
  • Current Rating: 0.700A
  • Temperature Range Operating: -65°C to 105°C

You May Also Be Interested in

TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121
Amphenol
CONN HEADER BLADE PWR 26POS PCB / 26 Connector Header, Male Pins and Blades Through Hole Black Blade Power
Need more? Email Us
TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
Amphenol
CONN HEADER BLADE PWR 8POS PCB / 8 Connector Header, Male Blades Through Hole Natural, White Blade Power
Need more? Email Us
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Lowest to $31.2813
TE Connectivity
CONN RCPT HSG HARD METRIC 6P GRY
Need more? Email Us
TE Connectivity
CONN DIN PLUG 48POS PCB GOLD / 48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole
Lowest to $4.8136
Amphenol
PWRBLADE+ R/A PF REC
Lowest to $32.6415
Amphenol
CONN DIN RCPT 96POS PCB RA GOLD / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Lowest to $1.8884

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess