EN
  • EN
  • DE

6450132-7

Part No 6450132-7
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description MBXL R/A HDR 7P+24S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 31 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
Manufacturer TE Connectivity
Series MULTI-BEAM XL
Package Tray
Part Status Obsolete
Operating Temperature Range -20°C ~ 105°C
Mounting Through Hole, Right Angle
Family Name 6450132
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 132
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907698-6450132-7
Ultra Librarian 3D Model Ultra Librarian 6450132-7 CAD Model

Description

TE Connectivity MULTI-BEAM XL 6450132 series is a 31 connector header, male pins and blades through hole, right angle black multi-beam.

  • Operating Temperature: -20°C ~ 105°C
  • Package: Tray
  • Mounting: Through hole, right angle
  • Part Status: Obsolete
  • Family: Connectors
  • Supply and Demand Status: Balanced
  • Quantity per Package: 132
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor undefined
  • HTSUS: 8536.69.4040

You May Also Be Interested in

HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 36POS BLK
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us
HARTING
CONN RCPT HSG DIN 41612 32POS
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
HARTING
DIN-POWER CRIMP 2 S,F, AU2
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us
HARTING
CONN RCPT HSG HAR-BUS 160POS
Need more? Email Us
TE Connectivity
CONN SHIELD 34POS 2PC SHORT ALUM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9875 $59.9250
15+ $8.1950 $122.9250
22+ $7.9389 $174.6558
31+ $7.6828 $238.1668
39+ $7.4267 $289.6413
53+ $6.6583 $352.8899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess