EN
  • EN
  • DE

6345008-1

Part No 6345008-1
Manufacturer TE Connectivity
Catalog Hard Metric, Standard
Description CONN RECEPT 95POS 2MM PRESS-FIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Type Receptacle, Female Sockets
Connector Style B 19
Number of Positions 95
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 5
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Connector Usage Backplane
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1612806-6345008-1
Ultra Librarian 3D Model Ultra Librarian 6345008-1 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN RECEPT 132POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 2MM PRESS-FIT
Need more? Email Us
Amphenol
CONN HEADER 150POS 2MM PRESS-FIT
Need more? Email Us
TE Connectivity
2MM HM C 55POS F RA
Need more? Email Us
HARTING
CONN HEADER 95POS 2MM PRESS-FIT
Need more? Email Us
TE Connectivity
CONN RECEPT 110POS 2MM PRESS-FIT
Need more? Email Us
Amphenol
CONN HEADER 114POS 2MM PRESS-FIT
Need more? Email Us
Amphenol
CONN HEADER 132POS 2MM PRESS-FIT
Need more? Email Us
Amphenol
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess