Products specifications Report Issue?

ELV Compliant
Lead Free Not Applicable
Max Operating Temperature 70 °C
Min Operating Temperature -45 °C
Packaging Box
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1219723-6241920
Categories Markers
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6241920 CAD Model

Description

The 6241920 from TE Connectivity is a marker that has a packaging of box.

  • Packaging: Box
  • Category: Markers
  • Alternative Part Cross-Reference: EC1604-000
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Minimum Operating Temperature: -45 °C
  • Maximum Operating Temperature: 70 °C
  • Supply and Demand Status: Limited

You May Also Be Interested in

Brady Corporation
CLIP SLEEVE & WM - LEGEND: 5
Need more? Email Us
ECAD model for SCN05-5
Brady Corporation
WIRE MARKER, 1.50 IN H
Need more? Email Us
ECAD model for WM-COL-TN-PK
Brady Corporation
WIRE MARKER, 0.75 IN H
Need more? Email Us
ECAD model for WM-198-SC-PK
TE Connectivity
WIRE MARKER PUSH ON 4.5MM WHITE / Wire Marker, Push On 0.18" L (4.5mm) White Poly-Vinyl Chloride (PVC)
Need more? Email Us
ECAD model for EC5345-000
TE Connectivity
HEATSHRINK LBL .187" PRESCORE YL / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
ECAD model for RPS-1K-18-12/2.0-S1-4
Panduit Corp
WIRE MARKR CBL TIE 19.1MMX50.8MM / Wire Marker, Cable Tie 0.75" W x 2.00" L (19.1mm x 50.8mm) White Polyamide (PA66), Nylon 6/6
Need more? Email Us
ECAD model for MP200-M
Panduit Corp
WIRE MARKR CARD 22.4MM X 38.1MM / Wire Marker, Cards 0.88" W x 1.50" L (22.4mm x 38.1mm) Yellow Vinyl Cloth
Need more? Email Us
ECAD model for PCL100-9
Brady Corporation
WIRE MARKER, 1.5 IN H
Need more? Email Us
ECAD model for TWM-24-PK
TE Connectivity
Cable Accessories Marker White Reel
Need more? Email Us
ECAD model for 6183940

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention