Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Contacts
Mfr TE Connectivity AMP Connectors
Series MATE-N-LOK
Package Tape & Reel (TR),Cut Tape (CT)
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 14-20 AWG
Contact Finish Tin
Base Product Number 61626
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names 616261,61626-1-ND,A25455TR,-61626-1-SI,A25453-ND,A25453,A25455CT
Standard Package 2,500
Win Source Part Number 1016321-61626-1
Ultra Librarian 3D Model Ultra Librarian 61626-1 CAD Model

Description

The 61626-1 is a socket contact that falls under the category of rectangular connectors.

  • Series: MATE-N-LOK
  • Termination: crimp
  • Contact Finish: tin
  • Wire Gauge: 14-20 AWG
  • Package: tape & reel or cut tape
  • Standard Package: 2,500
  • MSL Level: 1
  • HTSUS Code: 8536.90.4000
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Switchcraft Inc.
PLUG, 2.5MM ID, SHORT BARREL, LO / Conn DC Power PL 2 POS ST Cable Mount 1 Port
Lowest to $14.8106
ECAD model for 760KH
Hubbell Wiring Device-Kellems
Connector, Power Entry, Plug, 15A
Need more? Email Us
ECAD model for HBL61CM64
Same Sky
CONN PWR JACK 1.7X4MM SOLDER
Need more? Email Us
ECAD model for PJ-018H
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Need more? Email Us
ECAD model for DD21.0121.1111
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
ECAD model for PJ-008A
Same Sky
CONN PWR JACK 0.7X2.35MM SOLDER
Need more? Email Us
ECAD model for PJ-034-SMT-TR
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
ECAD model for PJ-010B
Same Sky
CONN PWR JACK 0.9X3.2MM SOLDER
Need more? Email Us
ECAD model for PJ-071
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
ECAD model for PJ-065B

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.1083 $56.3160
1,265+ $0.0888 $112.3320
1,955+ $0.0861 $168.3255
2,690+ $0.0833 $224.0770
3,480+ $0.0805 $280.1400
4,655+ $0.0722 $336.0910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 520 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention