Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 14-20 AWG
Contact Finish Tin
Base Product Number 60619
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number -110087-SI-ND,-60619-1-SI,A1421,-110087-SI,-110087-LSI,606191
Standard Package 1,000
Win Source Part Number 1334281-60619-1
Ultra Librarian 3D Model Ultra Librarian 60619-1 CAD Model

Description

TE Connectivity AMP Connectors' rectangular connector contact, part number 1334281-60619-1, is a bulk-packaged contact with a tin finish. It is designed for wire gauge 14-20 AWG and has a crimp contact termination.

  • Part Number: 1334281-60619-1
  • Packaging: Bulk
  • Contact Finish: Tin
  • Wire Gauge: 14-20 AWG
  • Contact Termination: Crimp
  • Contact Type: Socket
  • Standard Package: 1,000
  • ROHS3 Compliant: Yes
  • ECCN: EAR99
  • Applications: Automotive, Aerospace, and Industrial
  • Series: Micro Quadlok
  • Compatible Parts: -110087-SI-ND,-60619-1-SI,A1421,-110087-SI,-110087-LSI,606191

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER VERT 30POS 2.5MM / Connector Header Through Hole 30 position 0.098" (2.50mm)
Need more? Email Us
ECAD model for DF1BZ-30DP-2.5DSA
Molex, LLC
FEMALE TML 15 GOLD 10AWG FORMED / Socket Contact Gold 10 AWG Crimp
Lowest to $2.3014
ECAD model for 1720630335
Molex, LLC
MX150 BACKSHELL RCPT 2X6 WRIB / Connector Backshell For MX150 Series
Need more? Email Us
ECAD model for 0349511210
Others
Need more? Email Us
ECAD model for SAM9233
Hirose Electric Co Ltd
CONNECTOR / Connector Header Through Hole 4 position 0.312" (7.92mm)
Need more? Email Us
ECAD model for DF22-4P-7.92DSA(53)
JAE Electronics
CONN HEADER SMD R/A 2POS 3MM / Connector Header Surface Mount, Right Angle 2 position 0.118" (3.00mm)
Need more? Email Us
ECAD model for ES9P002VF1R1600
Molex, LLC
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for 0901200160
JST Sales America Inc.
CONN HEADER R/A 12POS 2MM / Connector Header Through Hole, Right Angle 12 position 0.079" (2.00mm)
Lowest to $0.3408
ECAD model for S12B-PHDSS(LF)(SN)
Samtec Inc.
CONN HEADER R/A 12POS 2.54MM / Connector Header Through Hole, Right Angle 12 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for TSS-106-04-G-D-RA

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention