EN
  • EN
  • DE

5-177907-1

Part No 5-177907-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description POWER DBL LOCK CAP P/M 3P(GWT) / Rectangular Connectors - Housings
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bag
Product Status Obsolete
Base Product Number 177907
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 2266-5-177907-1,-5-177907-1-CSI,-5-177907-1-SI
Standard Package 2,400
Win Source Part Number 1334325-5-177907-1
Ultra Librarian 3D Model Ultra Librarian 5-177907-1 CAD Model

Description

The 5-177907-1 is a rectangular connector produced by TE Connectivity. These connectors are essential components for creating dependable connections between wires and printed circuit boards (PCBs) in diverse electronic systems. Being a TE Connectivity product, it reflects high standards of engineering. While a detailed datasheet is required for definitive specifications, a general description can be formulated based on typical characteristics of TE Connectivity's rectangular connectors.

Applications:

  • Data and Telecommunications: Employed in network devices, servers, and telecommunications equipment.
  • Industrial Automation: Used within industrial control systems, machinery, and robotic applications.
  • Automotive Electronics: Integrated into automotive wiring harnesses and electronic control units (ECUs).
  • Aerospace and Defense: Suitable for aerospace applications needing high-reliability connections.
  • Consumer Electronics: Utilized in various consumer devices requiring robust and compact connectors.

Features:

  • High-Density Configuration: Maximizes the number of connections in a compact space.
  • Robust Construction: Built with high-quality materials to withstand harsh environments and mechanical stresses.
  • Polarization and Keying: Ensures correct mating and prevents accidental misconnections.
  • Secure Locking Mechanism: Provides a secure and stable connection, even under vibration.
  • Compliance with Industry Standards: Meets industry standards for electrical performance and safety.

Benefits:

  • Increased System Reliability: Ensures consistent and dependable electrical connections.
  • Reduced Maintenance Costs: Durable construction minimizes the need for frequent replacements.
  • Simplified Assembly: Designed for easy and efficient installation, saving time and labor.
  • Improved Signal Integrity: Reliable connections lead to better signal transmission and performance.
  • Optimized Space Utilization: High-density design allows for compact and efficient system layouts.

Additional Details:

The 5-177907-1 typically features a specific pin count, pitch (distance between pins), and current-carrying capacity based on its intended use. The connector housing is often constructed from durable plastic or composite materials with high dielectric strength. The contacts are usually plated with gold or tin to enhance conductivity and corrosion resistance. It incorporates strain relief features to protect wires from bending or pulling, ensuring long-term reliability. The connector dimensions and mating interface are precisely engineered for compatibility with mating components. TE Connectivity connectors are rigorously tested to meet or exceed industry specifications, ensuring reliable performance in demanding conditions. Consult the official TE Connectivity datasheet for detailed specifications including voltage ratings, operating temperature range, and mechanical dimensions.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess