Products specifications Report Issue?

Flat Flex Type FFC
Mounting Type Through Hole
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 10
Pitch 0.050" (1.27mm)
Termination Solder
FFC, FCB Thickness 0.10mm ~ 0.31mm
Height Above Board 0.310" (7.87mm)
Locking Feature Slide Lock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Thermoplastic
Actuator Material Thermoplastic
Features Zero Insertion Force (ZIF)
Voltage Rating 150V
Temperature Range - Operating -55°C ~ 105°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1625400-487576-2
Ultra Librarian 3D Model Ultra Librarian 487576-2 CAD Model

You May Also Be Interested in

Wurth Electronics Inc
CONN FFC VERT 24POS 1MM SMD
Lowest to $3.5857
ECAD model for 686124183822
Amphenol
CONN FFC FPC VERT 15POS 1MM PCB
Need more? Email Us
ECAD model for SLW15S-1C7LF
Amphenol
CONN FFC BOTTOM 30POS 0.5MM R/A
Need more? Email Us
ECAD model for SFV30R-1STE9HLF
Molex, LLC
CONN FFC VERT 20POS 0.5MM SMD
Lowest to $0.4890
ECAD model for 5019512010
Hirose Electric Co Ltd
CONN FPC 19POS 0.3MM R/A
Lowest to $0.7486
ECAD model for FH35C-19S-0.3SHW(99)
TE Connectivity
CONN FPC BOTTOM 33POS 0.5MM R/A
Need more? Email Us
ECAD model for 3-1775333-3
Molex, LLC
Easy-On FFC/FPC Connector, 0.50m
Lowest to $3.2598
ECAD model for 541044033
Amphenol FCI
CONN FFC FPC VERT 16POS 1MM PCB
Lowest to $6.5194
ECAD model for SLW16S-1C7LF
Molex, LLC
CONN FFC FPC TOP 40POS 0.5MM R/A
Need more? Email Us
ECAD model for 0541044033

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention