EN
  • EN
  • DE

4000-78J15K999

Part No 4000-78J15K999
Manufacturer TE Connectivity
Catalog Power Transformers
Description PWR XFMR LAMINATED 75VA CHAS MT /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Power Transformers
Mfr TE Connectivity Potter & Brumfield Relays
Series 4000, Products Unlimited
Package Bulk
Product Status Obsolete
Type Laminated Core
Voltage - Primary 575V
Voltage - Secondary (Full Load) 24V
Primary Winding(s) Single
Secondary Winding(s) Single
Center Tap No
Power - Max 75VA
Mounting Type Chassis Mount
Termination Style Wire Leads
Dimension 101.60mm L x 63.50mm W
Weight 2.4 lbs (1.1 kg)
Base Product Number 4000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4065
Other Names 2-1611469-5,4000-78J15K999-ND,PB3140
Standard Package 1
Win Source Part Number 1033503-4000-78J15K999
Ultra Librarian 3D Model Ultra Librarian 4000-78J15K999 CAD Model

Description

The 4000-78J15K999 is a power transformer manufactured by TE Connectivity. Power transformers are essential components in electrical systems, responsible for stepping up or stepping down voltage levels to match the requirements of different devices or grids. They are designed to efficiently transfer electrical energy from one circuit to another while maintaining electrical isolation.

Applications

  • Power supplies for electronic devices
  • Industrial control systems
  • Renewable energy systems (solar inverters, wind turbines)
  • Electrical distribution networks
  • Audio amplifiers

Features

  • High efficiency in energy transfer
  • Electrical isolation between primary and secondary windings
  • Robust construction for durability
  • Customizable voltage ratios
  • Low magnetic losses

Benefits

  • Optimal voltage levels for connected devices
  • Reduced energy waste through efficient transformation
  • Protection of sensitive electronics from voltage spikes
  • Reliable power distribution
  • Improved system performance

This specific transformer (4000-78J15K999) is likely designed for a particular application based on its specifications, which include voltage ratios, power rating, and physical dimensions. Detailed specifications can typically be found in the product datasheet provided by TE Connectivity. Understanding these specifications is critical for selecting the correct transformer for a given application.

Power transformers like the 4000-78J15K999 are built with cores made of materials like laminated steel or ferrite. The primary and secondary windings are typically made of copper or aluminum wire. The design and materials used directly influence the transformer's efficiency, size, and operating temperature. Proper selection of a power transformer ensures stable and reliable operation of electronic devices and electrical systems.

You May Also Be Interested in

Hammond Manufacturing
PWR XFMR LAMINATED 98VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 237VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 12VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 176VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 130VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 50VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 225VA CHAS MT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess