EN
  • EN
  • DE

350924-1

Part No 350924-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PIN 26-30AWG CRIMP TIN / Pin Contact Tin 26-30 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 26-30 AWG
Contact Finish Tin
Base Product Number 350924
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 350924-1-ND,-CA7011-000-SI,A25351-ND,3509241,A25405TR,-CA7011-000-SI-ND,A25405CT,A25351,-350924-1-SI
Standard Package 8,000
Win Source Part Number 1334336-350924-1
Ultra Librarian 3D Model Ultra Librarian 350924-1 CAD Model

Description

The 350924-1 is a rectangular connector manufactured by TE Connectivity. It is a crucial component used for creating reliable and efficient electrical connections in various electronic systems. These connectors are designed to facilitate the transfer of power and signals between different parts of a circuit board or between separate electronic modules.

Applications

  • Industrial automation equipment
  • Telecommunications infrastructure
  • Medical devices
  • Aerospace applications
  • Data centers and server systems

Features

  • Durable construction for harsh environments
  • High pin count for complex signal routing
  • Polarization features to prevent incorrect mating
  • Various mounting options including board-to-board and wire-to-board
  • Contact materials optimized for signal integrity

Benefits

  • Ensures reliable electrical connections
  • Reduces downtime due to connection failures
  • Simplifies assembly and maintenance
  • Offers design flexibility with multiple configurations
  • Improves overall system performance

Additional Details

TE Connectivity's 350924-1 rectangular connector typically features a robust housing material, often made of high-performance plastic, ensuring durability and resistance to environmental factors. The contacts are usually made of a conductive metal alloy, such as phosphor bronze or beryllium copper, plated with gold or tin to enhance conductivity and prevent corrosion. These connectors are available in various pin counts and configurations to meet specific application requirements. They are designed to withstand a wide range of operating temperatures and are compliant with industry standards such as RoHS. The connector also often incorporates features like polarization to prevent mis-mating and locking mechanisms to ensure a secure connection. These features ensure a long-lasting and reliable connection for various electronic applications. Its design and materials are selected to provide optimal performance in demanding conditions, making it suitable for use in mission-critical applications where reliable connectivity is essential.

The 350924-1 connector plays a pivotal role in ensuring the seamless operation of electronic devices and systems across a wide spectrum of industries.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.1060 $58.3000
1,330+ $0.0870 $115.7100
2,060+ $0.0842 $173.4520
2,835+ $0.0815 $231.0525
3,670+ $0.0788 $289.1960
4,905+ $0.0707 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess