EN
  • EN
  • DE

301A511-51/164-0-CS8111

Part No 301A511-51/164-0-CS8111
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description BLOW-MOLDED PARTS / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 301A5
Package Bulk
Shell Size - Insert 11
Color Black
Material Polyolefin (PO), Flexible
Large Diameter Supplied 0.780" (19.81mm)
Large Diameter Recovered 0.260" (6.60mm)
Small Diameter Supplied 0.520" (13.21mm)
Small Diameter Recovered 0.260" (6.60mm)
Large Recovered Length 1.590" (40.39mm)
Small Recovered Length 1.590" (40.39mm)
Total Length Recovered 3.180" (80.77mm)
Base Product Number 301A511
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 245141N001
Standard Package 1
Win Source Part Number 1008540-301A511-51/164-0-CS8111
Ultra Librarian 3D Model Ultra Librarian 301A511-51/164-0-CS8111 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine electronic component is a cable, wire management device.

  • Device Type: Cable, Wire Management
  • Series: Thermofit 301A5
  • Win Source Part Number: 1008540-301A511-51/164-0-CS8111
  • Color: Black
  • Material: Polyolefin (PO), flexible
  • Large Diameter Supplied: 0.780" (19.81mm)
  • Large Diameter Recovered: 0.260" (6.60mm)
  • Small Diameter Supplied: 0.520" (13.21mm)
  • Small Diameter Recovered: 0.260" (6.60mm)
  • Large Recovered Length: 1.590" (40.39mm)
  • Small Recovered Length: 1.590" (40.39mm)
  • Total Length Recovered: 3.180" (80.77mm)
  • MSL Level: Not applicable
  • REACH Status: Unaffected
  • HTSUS: 3926.90.9985
  • Base Product Number: 301A511
  • Alternate Name: 245141N001

You May Also Be Interested in

TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink Boot - 90° Black 74
Need more? Email Us
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT R/A SZ96 BLACK / Heat Shrink Boot - 90° Black 96
Need more? Email Us
TE Connectivity
242W042-4-G01/86-0 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT R/A SZ63 BLACK / Heat Shrink Boot - 90° Black 63
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess