EN
  • EN
  • DE

292448-1

Part No 292448-1
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description CONN SPRING BATTERY 3POS SMD  /  3 Position Spring Battery Contact Connector Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Mfr TE Connectivity AMP Connectors
Package Tape & Reel
Connector Type Battery Contact
Number of Contacts 3
Pitch 0.118" (3.00mm)
Number of Rows 1
Mounting SMD (SMT)
Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 292448
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2924481,A108282DKR,A108282CT,-292448-1-SI,A108282TR
Standard Package 1,500
Win Source Part Number 1158609-292448-1
Ultra Librarian 3D Model Ultra Librarian 292448-1 CAD Model

Description

The 292448-1 is a rectangular connector manufactured by TE Connectivity. As a rectangular connector, it serves to establish electrical connections within various systems. TE Connectivity is a reputable company known for its wide range of connectivity solutions designed for different industries.

Applications

  • Industrial control systems
  • Commercial vehicles
  • Power supplies
  • Testing and measurement equipment
  • Transportation systems
  • Lighting systems
  • HVAC systems
  • Robotics

Features

  • Robust design for harsh environments
  • High contact density for increased functionality
  • Keying options to prevent incorrect mating
  • Multiple termination styles (e.g., crimp, solder, IDC)
  • Available with various plating options for corrosion resistance
  • Secure locking mechanisms
  • Compliant with industry standards
  • Wide operating temperature range

Benefits

  • Provides a reliable and durable connection in demanding applications
  • Increases design flexibility with multiple configuration options
  • Reduces assembly time and costs
  • Minimizes the risk of connection errors
  • Enhances the overall performance and reliability of the system

Additional Details

The 292448-1's exact specifications will differ based on its specific configuration. Refer to the datasheet from TE Connectivity for detailed information regarding voltage and current ratings, material specifications, and applicable industry standards. Correct installation and maintenance are important to ensure the long-term reliability and performance of this rectangular connector.

You May Also Be Interested in

Same Sky
CONN PWR JACK 0.7X2.35MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM KINKED PIN
Lowest to $0.7736
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Kycon, Inc.
CONN PWR JACK 2X5.5MM VERT SMT
Need more? Email Us
Kycon, Inc.
CONN PWR JACK 2X5.5MM VERT SMT
Need more? Email Us
Switchcraft Inc.
POWER JACK 2.1MM PI
Need more? Email Us
GCT
DC POWER JACK, THRU HOLE, HORIZO
Lowest to $1.1727
Kycon, Inc.
CONN PWR JACK 2X5.5MM SMT
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess