EN
  • EN
  • DE

292230-4

Part No 292230-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER SMD 4POS 1.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 15 Weeks
Features Connector Header Surface Mount 4 position 0.059" (1.50mm)
Manufacturer TE Connectivity
Series Mini CT
Package Reel - TR
Operating Temperature Range -30°C ~ 105°C
Mounting Surface Mount
Family Name 292230
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A98709DKR, A98709TR, 2922304, -292230-4-SI, A98709CT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906165-292230-4
Ultra Librarian 3D Model Ultra Librarian 292230-4 CAD Model

Description

The 292230-4 is a rectangular connector manufactured by TE Connectivity. Rectangular connectors are versatile components used to create multiple electrical connections simultaneously. They are often employed in situations requiring reliable, high-density connections, such as within electronic equipment, industrial machinery, and automotive systems. These connectors facilitate the transfer of signals and power between various components and sub-assemblies.

Applications

  • Printed Circuit Board (PCB) Connections: Connects PCBs to each other or to other components within an electronic device.
  • Wire-to-Board Connections: Provides a secure and organized method for connecting wires to a PCB.
  • Industrial Automation: Used in control panels and other industrial equipment for connecting sensors, actuators, and control systems.
  • Automotive Electronics: Connects various electronic modules within a vehicle, such as the engine control unit (ECU) and body control module (BCM).

Features

  • Rectangular Housing: Provides a compact and efficient means of achieving high-density connections.
  • Multiple Contact Points: Enables the simultaneous connection of numerous signals or power lines.
  • Durable Construction: Designed to withstand mechanical stress, vibration, and environmental factors.
  • Polarization Features: Ensures correct mating orientation and prevents accidental misconnections.

Benefits

  • Reliable Electrical Connections: Ensures stable and consistent performance in demanding applications.
  • High Connection Density: Allows for a large number of connections in a limited space.
  • Simplified Assembly: Facilitates quick and easy installation, reducing manufacturing time and costs.
  • Versatile Usage: Suitable for a broad range of applications across various industries.

Technical Specifications

The specific technical characteristics of the 292230-4 connector, such as the number of contacts, contact material, current rating, voltage rating, and operating temperature range, can be found in the detailed product specifications provided by TE Connectivity. It is essential to consult the manufacturer's datasheet to ensure proper application and performance.

You May Also Be Interested in

CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9128 $50.2040
135+ $0.7490 $101.1150
210+ $0.7256 $152.3760
285+ $0.7022 $200.1270
370+ $0.6788 $251.1560
495+ $0.6086 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess