Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 29 Weeks
Features 2 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole
Manufacturer TE Connectivity
Series Buchanan
Package Tray
Mounting Through Hole
Family Name 284392
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A98166, -284392-2-SI, 2843922
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906155-284392-2
Ultra Librarian 3D Model Ultra Librarian 284392-2 CAD Model

Description

The TE Connectivity Buchanan 284392-2 is a 2 position wire to board terminal block from TE Connectivity.

  • Mounting: Horizontal with Board 0.150" (3.81mm) Through Hole
  • Supply and Demand: Balanced
  • Category: Connectors
  • Family Name: 284392
  • Package: Tray
  • Mounting: Through Hole
  • Win Source Part Number: 906155-284392-2
  • Quantity per Package: 300
  • Production Lead Time: 29 weeks
  • ECCN: EAR99
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Eaton Bussmann
TERM BLOCK BARRIER
Need more? Email Us
ECAD model for B9330514
Weidmuller
CONN TERM BLK GROUND 6-16 AWG
Need more? Email Us
ECAD model for 1010300000
Pololu Corporation
TERM BLOCK 7P 0.1" SIDE ENT
Need more? Email Us
ECAD model for 2496
Curtis Industries
CONN BARRIER STRP 10CIRC 0.375"
Need more? Email Us
ECAD model for 1510
Amphenol FCI
TERM BLOCK PLUG 2POS 90DEG 3.5MM
Need more? Email Us
ECAD model for TS02115A00J0G
Amphenol FCI
TERM BLOCK HDR 3POS 45DEG 5.08MM
Need more? Email Us
ECAD model for VK03525000J0G
Pololu Corporation
TERM BLOCK 6P 0.1" SIDE ENT
Lowest to $2.0257
ECAD model for 2495
WAGO Corporation
PUSH-IN TYPE JUMPER BAR; INSULAT
Need more? Email Us
ECAD model for 2006-403
Weidmuller
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
ECAD model for 1579050000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7644 $53.5080
160+ $0.6272 $100.3520
250+ $0.6076 $151.9000
345+ $0.5880 $202.8600
440+ $0.5684 $250.0960
590+ $0.5096 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention