Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series Superseal
Package Bulk
Connector Type Plug
Contact Type Female Socket
Number of Positions 1
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Black
Note Contacts Not Included
Base Product Number 282079
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Names -282079-2-SI,A124485,282079-2-ND,-282079-2-CSI,2266-282079-2,-282079-2-LSI
Standard Package 1,500
Win Source Part Number 980700-282079-2
Ultra Librarian 3D Model Ultra Librarian 282079-2 CAD Model

Description

The 282079-2 is a Superseal series connector housing from TE Connectivity AMP Connectors.

  • Series: Superseal
  • Connector Type: plug
  • Contact Type: female socket
  • Fastening Type: latch lock
  • Row: single
  • Positions: one
  • Color: black
  • RoHS Compliant: Yes
  • MSL Level: unlimited
  • Standard Package: 1,500
  • Mounting: free-hanging (in-line)

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 40POS / 40 Position Header Spacer Connector 0.079" (2.00mm) Tin Through Hole
Lowest to $2.3484
ECAD model for TW-40-09-T-S-256-100
TE Connectivity
Lowest to $25.8950
ECAD model for HDP26-24-47SE-L017
JST Sales America Inc.
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole
Lowest to $0.1479
ECAD model for RF-H042TD-1190(LF)(SN)
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole, Right Angle 66 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for TMM-133-01-T-D-RA
Molex, LLC
Mini-Fit Jr.™ Plug Housing, Dual Row with Panel Mount Ears, UL 94V-0, Panel Mount, 4 Circuits
Lowest to $0.1663
ECAD model for 39-01-2046
Souriau Connection Technology
4 Position Circular Connector Receptacle for Female Contacts Panel Mount, Flange
Need more? Email Us
ECAD model for UTP0104S
TE Connectivity
Lowest to $26.8220
ECAD model for HDP24-24-9PN
Molex, LLC
Conn Socket Strip RCP 18 POS 2mm Solder ST SMD Milli-Grid™ Tube
Need more? Email Us
ECAD model for 79109-1008
TE Connectivity
Need more? Email Us
ECAD model for HDP24-24-14PN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5252 $52.5200
235+ $0.4309 $101.2615
360+ $0.4175 $150.3000
500+ $0.4040 $202.0000
645+ $0.3905 $251.8725
860+ $0.3501 $301.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention