EN
  • EN
  • DE

280314

Part No 280314
Manufacturer TE Connectivity
Catalog Terminals - Housings, Boots
Description CONN RCPT HSG 0.25 6POS NATURAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Housing
Terminal Type Quick Connect, Disconnect
Gender Female, Receptacle
Terminal Size 0.250" (6.35mm)
Number of Positions 6
Stacking Direction Top to Bottom and Side to Side
For Use With/Related Products 0.250" (6.35mm) Quick Connects
Mounting Type Free Hanging (In-Line)
Color Natural
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1635275-280314
Ultra Librarian 3D Model Ultra Librarian 280314 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN MALE TAB HSG 0.11 2POS NAT
Need more? Email Us
TE Connectivity
CONN RCPT SLEEVE 0.25 1POS BLUE
Need more? Email Us
TE Connectivity
CONN RCPT HOUSING 0.25 1POS RED
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 2POS BLACK
Need more? Email Us
TE Connectivity
CONN HOUSING 0.25 2POS BLACK
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.187 1POS BLUE
Need more? Email Us
Keystone Electronics
CONN RCPT BOOT 0.25 1POS CLEAR
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 1POS BLACK
Need more? Email Us
TE Connectivity
CONN RCPT HOUSING 0.25 1POS RED
Lowest to $0.1316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess