EN
  • EN
  • DE

2381609-2

Part No 2381609-2
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Pneumatic Ocean Side Feed Applicator for SP Wire Form 5.1mm Width Crimp Terminals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010138-2381609-2
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2381609-2 CAD Model

Description

The 2381609-2 is a component manufactured by TE Connectivity, a global leader in connectivity and sensor solutions. Due to the nature of TE Connectivity's product range, pinpointing the exact function without further specifications is difficult. However, given TE Connectivity's expertise, it is likely a connector, terminal, or related component used in electrical or electronic systems. These components ensure reliable connections in various applications.

Applications

  • Industrial automation: Used in control panels, machinery, and robotic systems for secure and reliable connections.
  • Automotive: Employed in vehicle wiring harnesses for connecting various electrical components.
  • Aerospace: Found in aircraft electronics and avionics systems where high reliability is critical.
  • Telecommunications: Used in network equipment and infrastructure for data transmission and power distribution.
  • Consumer electronics: Integrated into devices requiring robust and dependable electrical connections.

Features

  • Durable construction: Designed to withstand harsh environmental conditions, including vibration, temperature extremes, and humidity.
  • High conductivity: Ensures minimal signal loss and efficient power transfer.
  • Secure locking mechanism: Prevents accidental disconnections, maintaining circuit integrity.
  • Compact design: Allows for high-density packaging in space-constrained applications.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Reliable performance: Ensures consistent and dependable electrical connections, reducing downtime and maintenance costs.
  • Increased safety: Minimizes the risk of electrical failures and hazards.
  • Easy installation: Simplifies assembly processes, saving time and labor.
  • Long lifespan: Provides a durable and long-lasting solution, reducing the need for replacements.
  • Versatile application: Suitable for a wide range of industries and applications.

Additional Details

Given the part number, it's likely a specific type of connector or terminal designed for a particular wire gauge and mating connector. The exact material composition (e.g., brass, copper, tin plating) will influence its conductivity and corrosion resistance. TE Connectivity provides detailed datasheets for its components, including specifications for voltage and current ratings, operating temperature range, and mating connector information. Engineers should consult the datasheet to ensure the component meets the specific requirements of their application. The component's design might include features such as polarization to prevent incorrect mating or integrated strain relief to protect the wires from stress. Proper crimping or soldering techniques are crucial for achieving a reliable and long-lasting connection.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess