EN
  • EN
  • DE

2227302-1

Part No 2227302-1
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description CONN SFP CAGE PRESS-FIT R/A  /  Position SFP Cage Connector Press-Fit Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Style Cage
Connector Type SFP
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Base Product Number 2227302
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names 2266-2227302-1,A120616,-2227302-1-SI,-2227302-1-CSI
Standard Package 192
Win Source Part Number 1035838-2227302-1
Ultra Librarian 3D Model Ultra Librarian 2227302-1 CAD Model

Description

The 2227302-1 is a pluggable connector from TE Connectivity, designed for applications requiring quick connect and disconnect capabilities. These connectors are essential components in various electronic systems, facilitating efficient and reliable signal or power transmission.

Applications

  • Industrial Automation: Used for connecting sensors, actuators, and control modules in industrial machinery.
  • Telecommunications Equipment: Employed in network devices, servers, and communication systems for modular connections.
  • Medical Devices: Integrated into medical equipment for reliable and safe connectivity in diagnostic and therapeutic applications.
  • Automotive Industry: Utilized in vehicle electronics for connecting various components and systems.
  • Power Supplies: Provides a secure and easily detachable connection for power input and output.

Features

  • Quick Connect/Disconnect: Allows for rapid assembly and disassembly, reducing downtime and maintenance efforts.
  • Secure Locking Mechanism: Ensures a stable and reliable connection, preventing accidental disconnections.
  • Polarization: Prevents incorrect mating, ensuring proper alignment and connection integrity.
  • Compact Design: Designed to maximize space utilization in densely populated electronic systems.
  • Durable Construction: Manufactured with robust materials to withstand mechanical stress and environmental factors.

Benefits

  • Simplified Maintenance: Enables quick and easy replacement of components, minimizing downtime and maintenance costs.
  • Enhanced System Flexibility: Allows for easy reconfiguration and expansion of electronic systems.
  • Improved Reliability: Provides a secure and stable connection, minimizing the risk of signal loss and system failures.
  • Reduced Assembly Time: Facilitates quick and easy assembly, reducing manufacturing time and costs.
  • Safe Operation: Ensures proper connection and prevents damage to equipment and personnel.

Additional Details

The 2227302-1 connector typically features a specific pin count, wire gauge compatibility, and current rating, depending on the application. The housing material is often made of durable plastic or metal, offering protection against environmental factors. The contacts are typically made of copper alloy with tin or gold plating for optimal conductivity and corrosion resistance. Refer to the TE Connectivity datasheet for precise specifications, including voltage ratings, operating temperature range, and mating cycle durability. It is designed to meet industry standards for electrical and mechanical performance, ensuring reliable operation in demanding environments.

You May Also Be Interested in

Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Amphenol Commercial Products
CONN SATA RCPT 7POS SLD R/A
Need more? Email Us
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Need more? Email Us
Amphenol
CONNECTOR
Need more? Email Us
Molex, LLC
I/O Connectors 7Ckt Vert Signal Hdr SMT w/ locking latc
Need more? Email Us
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 16P R/A SMD
Need more? Email Us
Amphenol
CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $8.0437
Amphenol
CONN SAS RCPT 29POS SLD PCB
Lowest to $3.2617
Amphenol
I/O Connectors G14A42121B12HR-OCULINK RECPT RA SMT
Lowest to $4.3774

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1129 $50.0805
110+ $0.9132 $100.4520
170+ $0.8846 $150.3820
235+ $0.8561 $201.1835
305+ $0.8276 $252.4180
405+ $0.7420 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess