EN
  • EN
  • DE

2199011-1

Part No 2199011-1
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors
Description BATTERY BLOCK CONN. PLUG ASSY  /  3 Position Header, Male Blades Connector Solder 0.079" (2.00mm) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors
Mfr TE Connectivity AMP Connectors
Package Tube
Connector Style Battery
Connector Type Header, Male Blades
Number of Positions 3
Pitch 0.079" (2.00mm)
Mounting Type Through Hole
Number of Rows 1
Termination Solder
Features Board Guide
Color Black
Fastening Type Push-Pull
Contact Material Copper Alloy
Contact Finish Gold
Voltage Rating 30 V
Current Rating (Amps) 2 A
Material - Insulation Thermoplastic
Temperature Range - Operating -20°C ~ 80°C
Base Product Number 2199011
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -2199011-1-SI,A120576
Standard Package 75
Win Source Part Number 1216656-2199011-1
Ultra Librarian 3D Model Ultra Librarian 2199011-1 CAD Model

Description

The TE Connectivity AMP Connectors 1216656-2199011-1 is a high-quality blade type power connector that is widely used in various electronic devices.

  • Feature: High current rating and a low contact resistance
  • Ideal for: High-power applications
  • Design: To operate @ high temperatures
  • Suitable for: Use in harsh environments
  • Package: Through-hole
  • Popularity: High

You May Also Be Interested in

Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS GRAY
Need more? Email Us
TE Connectivity
CONN HSG 2POS ORANGE
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS BLACK
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 1POS BLACK
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS BROWN
Need more? Email Us
TE Connectivity
CONN HSG PLUG 2POS 11.18MM BLACK
Lowest to $10.8160
Anderson Power Products, Inc.
CONN HSG 1POS GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess