EN
  • EN
  • DE

1N4738A

Part No 1N4738A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Voltage regulator diodes | DIODE ZENER 8.2V 1W DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±5%
Maximum Power 1W
Impedance (Maximum) (Zzt) 4.5 Ohms
Current - Reverse Leakage at Vr 10μA at 6V
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Family Part Number 1N4738
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121796-1N4738A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N4738A CAD Model

Description

ON Semiconductor 1N4738A Zener Diode

The 1N4738A is a robust and reliable Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This Zener diode is designed to provide a precise voltage reference and is commonly used for voltage regulation purposes in a variety of electronic circuits.

Key Features:

  • Nominal Zener Voltage: 8.2V
  • Power Dissipation: 1W, which allows it to withstand moderate power levels
  • Package: DO-41 glass body, which is a standard axial-lead package offering ease of mounting and good thermal performance
  • Tolerance: ±5% tolerance on nominal Zener voltage, ensuring precise voltage regulation for sensitive circuits
  • Operating Temperature: -65°C to +175°C, making it suitable for a wide range of environmental conditions

Applications:

The 1N4738A Zener diode is versatile and can be used in various applications such as:

  • Voltage regulation in power supplies
  • Surge suppression devices
  • Switching operations
  • Other applications where a stable reference voltage is required

Quality and Reliability:

ON Semiconductor ensures that the 1N4738A Zener diode meets high-quality standards, with rigorous testing procedures in place to guarantee performance and reliability. This component is well-suited for commercial-grade applications that require a dependable voltage reference.

Environmental Compliance:

The 1N4738A is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create green products.

Whether you are designing power management systems or need a stable Zener reference for your circuit, the 1N4738A from ON Semiconductor offers a compact, efficient, and cost-effective solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2,225+ $0.0225 $50.0625
5,410+ $0.0185 $100.0850
8,380+ $0.0179 $150.0020
11,495+ $0.0174 $200.0130
14,885+ $0.0168 $250.0680
20,000+ $0.0150 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,420 pieces
MOQ: 2225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess