Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Mfr TE Connectivity AMP Connectors
Series CLOUDSPLITTER
Package Tape & Reel
Product Status Active
Connector Type Jack with Power Pins
Number of Positions/Contacts 8p8c (RJ45), 2 Power
Number of Ports 1
Number of Rows 1
Mounting Type Surface Mount
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat5e
Features Solder Retention
LED Color Green, Orange - Yellow
Ingress Protection -
Tab Direction Down
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Thermoplastic, Glass Filled
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 2178126
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1377398-2178126-1
Ultra Librarian 3D Model Ultra Librarian 2178126-1 CAD Model

Description

The TE Connectivity AMP Connectors CLOUDSPLITTER is a modular connector jack designed for use in connectors, interconnects, and modular connector jacks.

  • Temperature Range: -40°C to 85°C
  • Shielding: EMI Finger Shielding
  • Contact Finish Thickness: 50.0μin (1.27μm)
  • Orientation: 90° Angle (Right)
  • Contacts: 8p8c (RJ45), 2 Power
  • Housing Material: Thermoplastic, Glass-Filled
  • Mounting Type: Surface Mount
  • Termination: Solder
  • Features: Solder Retention
  • Status: Active
  • LED Color: Green and Orange-Yellow

You May Also Be Interested in

Molex, LLC
Modular Jacks, Low Profile, Trough Hole, 8 Positions, 8 loaded
Lowest to $0.5319
ECAD model for 95501-2881
TE Connectivity
COUPLER PLUG/JACK RJ45 4P 90DEG
Need more? Email Us
ECAD model for 6-2120875-1
Hirose Electric Co Ltd
CONN MOD JACK 6P6C R/A UNSHLD / Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded
Need more? Email Us
ECAD model for TM5RJ2-66(60)
Amphenol CONEC
CONN RJ45 CAT.6A RCPT
Need more? Email Us
ECAD model for 17-160004
Conxall/Switchcraft
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for DCP-RJ6SB-F
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 09452251108
Pulse
CONN JACK 1PORT 100 BASE-TX PCB / 1 Port RJ45Through Hole 10/100 Base-TX, AutoMDIX
Need more? Email Us
ECAD model for JKM-0008NL
Molex, LLC
Conn Modular Jack F 8 POS Solder RA Thru-Hole 16 Terminal 1 Port Cat 5e Frame
Lowest to $17.2168
ECAD model for 85793-1003
Bulgin
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for PX0777/UTP

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.2647 $80.5294
4+ $33.0377 $132.1508
5+ $32.0053 $160.0265
7+ $30.9728 $216.8096
9+ $29.9404 $269.4636
12+ $26.8431 $322.1172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention