Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr TE Connectivity AMP Connectors
Series Micro-MaTch
Package Tape & Reel (TR),Cut Tape (CT)
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 6
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Red
Insulation Height 0.157" (4.00mm)
Contact Length - Post 0.122" (3.10mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 100VDC
Applications Automotive, General Purpose
Insulation Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Contact Material Phosphor Bronze
Base Product Number 215079
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A105004CT,-215079-6-LSI,-215079-6-SI,215079-6-ND,-215079-6-CSI,A105004DKRINACTIVE,A105004DKR,A105004DKR-ND,2150796,A105004TR
Standard Package 2,500
Win Source Part Number 1002676-215079-6
Ultra Librarian 3D Model Ultra Librarian 215079-6 CAD Model

Description

The Micro-MaTch connector series is a rectangular connector that is suitable for board to board or cable applications.

  • Connector Series: Micro-MaTch
  • Contact Type: forked
  • Contact Material: phosphor bronze
  • Contact Finish: tin
  • Pitch: 0.100" (2.54mm)
  • Row Spacing: 0.100" (2.54mm)
  • Voltage Rating: 100VDC
  • Temperature Range: -40°C to 105°C
  • Mounting Type: through hole
  • Fastening Type: push-pull
  • Material Flammability Rating: UL94 V-0
  • Package: tape & reel (TR) and cut tape (CT)

You May Also Be Interested in

Molex, LLC
CONN RCPT 20POS SMD GOLD
Need more? Email Us
ECAD model for 054102-0204
Molex, LLC
CONN PLUG 100POS SMD GOLD
Lowest to $15.4598
ECAD model for 0536491074
Molex, LLC
CONN PLUG 80POS SMD GOLD
Lowest to $1.0599
ECAD model for 0550910874
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
ECAD model for FX20-40P-0.5SV15
TE Connectivity
CONN PLUG 20POS SMD GOLD
Need more? Email Us
ECAD model for 2-5353515-0
JST Sales America Inc.
CONN HOUSING PAL 4POS 2MM WHITE / 4 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to $0.0650
ECAD model for PALR-04VF
3M
CONN PLUG 20POS .8MM VERT SMD
Need more? Email Us
ECAD model for P08-020PLC-B-G
TE Connectivity
16G,05FH,REC,22OPIN,4H,8U"AU HAR
Need more? Email Us
ECAD model for 2357739-1
TE Connectivity
CONN RCPT 40POS SMD GOLD
Need more? Email Us
ECAD model for 5-6123212-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5359 $50.9105
230+ $0.4397 $101.1310
355+ $0.4260 $151.2300
490+ $0.4123 $202.0270
630+ $0.3985 $251.0550
840+ $0.3573 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention