Products specifications Report Issue?

Accessory Type Clip, Hold Down
For Use With/Related Products R10 Series
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550598-20C250
Ultra Librarian 3D Model Ultra Librarian 20C250 CAD Model

You May Also Be Interested in

Schneider Electric
HARMONY, MAINTAINING CLAMP, FOR
Need more? Email Us
ECAD model for RSZR215
Altech corporation
OVERLOAD RELAY FOR A16C-40A 80A
Need more? Email Us
ECAD model for A16CR65-50A
Omron
SHORT BAR 6.2MM 2POLE RED 32A
Need more? Email Us
ECAD model for PYDN-6.2-020R
Siemens
OVERLOAD RELAY CL10 S00 1.4-2A S / Thermal Overload Relay Contactors
Need more? Email Us
ECAD model for 3RU21161BB1
Altech corporation
MC TERM COVERS FRAME SIZE 225AF
Need more? Email Us
ECAD model for AP-220
Siemens
CONTACT PIECE SET FOR 3RT2037
Need more? Email Us
ECAD model for 3RT29376A
Siemens
COIL AC OPERATED 230V 50/60HZ
Need more? Email Us
ECAD model for 3TY7403-0AL2
Weidmuller
SRC-I MARK / Marking - Label, Strips, Tags RCI Series
Need more? Email Us
ECAD model for 8869530000
Siemens
OVERLOAD REMOTE RESET,240V AC/DC
Need more? Email Us
ECAD model for 3RU1900-2AM71

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention