EN
  • EN
  • DE

202D274-4-61-0

Part No 202D274-4-61-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT SZ74 BLACK/RED / Heat Shrink Boot Black, Red 74
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Raychem Cable Protection
Series Thermofit 202D2
Package Bulk
Type Boot
Shell Size - Insert 74
Features Drain Holes, Flame Retardant, Fluid Resistant, Heat Resistant, Lip
Color Black, Red
Material Polyolefin (PO), Flexible, Irradiated
Large Diameter Supplied 1.970" (50.04mm)
Large Diameter Recovered 1.622" (41.20mm)
Small Diameter Supplied 1.970" (50.04mm)
Small Diameter Recovered 0.559" (14.20mm)
Large Recovered Length 0.598" (15.19mm)
Small Recovered Length 6.209" (157.71mm)
Total Length Recovered 8.000" (203.20mm)
Base Product Number 202D274
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Names 807740-000
Standard Package 50
Win Source Part Number 1054707-202D274-4-61-0
Ultra Librarian 3D Model Ultra Librarian 202D274-4-61-0 CAD Model

Description

The TE Connectivity Raychem Cable Protection Thermofit 202D2 series boot is a heat-shrinkable polyolefin (PO) material that is flexible and irradiated.

  • It comes in black and red colors with a shell size of: 74 and is designed for use in cables, wires, and management applications.
  • The boot features drain holes, flame retardant, fluid resistant, heat resistant, and lip:
  • It has a large diameter supplied and recovered of: 1.970" (50.04mm) and 1.622" (41.20mm), respectively, while the small diameter supplied and recovered are 1.970" (50.04mm) and 0.559" (14.20mm).
  • The large recovered length is: 0.598" (15.19mm), while the small recovered length is 6.209" (157.71mm).
  • The boot is supplied in bulk packaging and has a standard package of: 50 boots per package.
  • It is an ideal choice for designers and manufacturers looking for a reliable and efficient cable protection solution:

You May Also Be Interested in

TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ12 BLK
Need more? Email Us
TE Connectivity
ENC-22/ADH-0
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ23 BLK
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 90DEG SZ12
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $128.9084

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess