EN
  • EN
  • DE

202D242-4-48-0

Part No 202D242-4-48-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description FLEX POLY MOLDED PART
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202D2
Type Boot
Shell Size - Insert 42
Features Flame Retardant, Fluid Resistant, Heat Resistant, Lip
Color Black
Material Polyolefin (PO), Flexible, Irradiated
Large Diameter Supplied 1.340" (34.04mm)
Large Diameter Recovered 0.902" (22.91mm)
Small Diameter Supplied 1.340" (34.04mm)
Small Diameter Recovered 0.382" (9.70mm)
Large Recovered Length 0.480" (12.19mm)
Total Length Recovered 3.000" (76.20mm)
Win Source Part Number 766796-202D242-4-48-0
Popularity Medium
Supply and Demand Status Limited
Family Name 202D242
Introduction Date July 08, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 202D242-4-48-0 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine Thermofit 202D2 series boot is a high-quality product manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Boot Material: Flexible, irradiated polyolefin
  • Flame-Retardant: Yes
  • Fluid-Resistant: Yes
  • Heat-Resistant: Yes
  • Shell Size: 42
  • Large Diameter Supplied: 1.340 inches (34.04mm)
  • Large Diameter Recovered: 0.902 inches (22.91mm)
  • Small Diameter Supplied: 1.340 inches (34.04mm)
  • Small Diameter Recovered: 0.382 inches (9.70mm)
  • Large Recovered Length: 0.480 inches (12.19mm)
  • Total Length Recovered: 3.000 inches (76.20mm)
  • Family Name: 202D242
  • Introduction Date: July 08, 2002
  • Halogen-Free: No
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2024

You May Also Be Interested in

TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ21 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 21
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ46
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink Boot - 90° Black 21
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34
Need more? Email Us
TE Connectivity
D-306-03 / Heat Shrink Rain Shield Natural
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7181 $77.4362
4+ $31.7687 $127.0748
6+ $30.7759 $184.6554
8+ $29.7832 $238.2656
11+ $28.7904 $316.6944
14+ $25.8121 $361.3694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess