EN
  • EN
  • DE

202C611-51-0

Part No 202C611-51-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202C6
Package Bulk
Type Boot
Shell Size - Insert 11
Color Black
Material EPB
Large Diameter Supplied 0.559" (14.20mm)
Large Diameter Recovered 0.272" (6.91mm)
Small Diameter Supplied 0.441" (11.20mm)
Small Diameter Recovered 0.190" (4.83mm)
Small Recovered Length 0.690" (17.53mm)
Total Length Recovered 4.752" (120.70mm)
Base Product Number 202C611
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 806250-000,806250000,202C611-51-0-ND,A132200,806250-000-ND
Standard Package 5
Win Source Part Number 1041070-202C611-51-0
Ultra Librarian 3D Model Ultra Librarian 202C611-51-0 CAD Model

Description

This electronic component with Id 887464 is a cable/wire management product.

  • Win Source Part Number: 1041070-202C611-51-0
  • Series: Thermofit 202C6
  • Product Type: Boot
  • Color: Black
  • Large Diameter Supplied: 0.559" (14.20mm)
  • Large Diameter Recovered: 0.272" (6.91mm)
  • Small Diameter Supplied: 0.441" (11.20mm)
  • Small Diameter Recovered: 0.190" (4.83mm)
  • Small Recovered Length: 0.690" (17.53mm)
  • Total Length Recovered: 4.752" (120.70mm)
  • ECCN: EAR99
  • MSL Level: Not applicable
  • REACH Status: REACH Unaffected
  • HTSUS: 3926.90.9985
  • Manufacturer: TE Connectivity Aerospace, Defense and Marine

You May Also Be Interested in

TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ46
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 90DEG SZ12
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ23 BLK
Need more? Email Us
TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us
TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $128.9084
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK
Need more? Email Us
TE Connectivity
242W042-4-G01/86-0 / Heat Shrink
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess