EN
  • EN
  • DE

2007042-1

Part No 2007042-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT 64POS SMD GOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Reel
Connector Type Receptacle, Outer Shroud Contacts
Number of Positions 64
Pitch 0.039" (1.00mm)
Number of Rows 2
Mounting Style SMD
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 50.0μin (1.27μm)
Mated Stacking Heights 8mm, 9mm, 10mm
Height Above Board 0.212" (5.38mm)
Manufacturer Pack Quantity 1,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810239-2007042-1
Ultra Librarian 3D Model Ultra Librarian 2007042-1 CAD Model

Description

The 2007042-1 is a rectangular connector manufactured by TE Connectivity. These connectors are designed to provide reliable and efficient connections in a wide array of applications, offering solutions for signal, power, and data transmission.

Applications

  • Industrial automation systems for connecting sensors, actuators, and control units.
  • Data and telecommunications equipment for board-to-board and wire-to-board connections.
  • Power supplies for distributing power within electronic devices.
  • Automotive electronics for connecting various components in vehicles.
  • Aerospace applications for robust and reliable connections in avionics and control systems.

Features

  • Durable construction ensuring long-term reliability.
  • High-quality materials providing optimal performance and signal integrity.
  • Modular design offering flexibility in configuration.
  • Secure locking mechanisms guaranteeing stable connections.
  • Compliance with industry standards for safety and performance.

Benefits

  • Improved system reliability due to robust and secure connections.
  • Reduced downtime through dependable performance.
  • Enhanced signal integrity facilitating accurate data transmission.
  • Simplified assembly and maintenance processes.
  • Long-term cost savings due to durability and minimal failure rates.

Additional Details

Given the part number and the manufacturer, it's probable the 2007042-1 rectangular connector is built with materials optimized for durability in harsh environments. TE Connectivity is known for producing interconnect solutions with high reliability. Further investigation would be needed to determine the precise number of contacts, contact plating material, voltage rating, current rating, and mating options. These connectors are typically used in industrial environments, data communication, and applications where reliable connectivity is vital.

You May Also Be Interested in

CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess