EN
  • EN
  • DE

2-84982-2

Part No 2-84982-2
Manufacturer TE Connectivity
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC FPC VERT 22POS 1MM SMD / 22 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Flat Flex Type FFC, FPC
Mounting Surface Mount
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 22
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.220" (5.59mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA), Nylon, Glass Filled
Voltage Rating 125V
Temperature Range - Operating -20°C ~ 85°C
Current Rating (Amps) 1A
Housing Color Beige
Base Product Number 84982
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A101383TR,2-84982-2-ND,2849822,A101383DKR,A101383CT,2266-2-84982-2TR
Standard Package 800
Win Source Part Number 1333352-2-84982-2
Ultra Librarian 3D Model Ultra Librarian 2-84982-2 CAD Model

Description

The 2-84982-2 is a FFC/FPC (Flat Flexible Cable/Flat Printed Circuit) connector manufactured by TE Connectivity. These connectors are designed for connecting flat flexible cables (FFC) or flat printed circuit boards (FPC) to a printed circuit board (PCB). They are widely used in applications requiring compact and reliable connections, such as consumer electronics, automotive electronics, and industrial equipment.

Applications:

  • Consumer Electronics: Connection of LCD screens, keypads, and other components in mobile phones, laptops, and digital cameras.
  • Automotive Electronics: Connecting sensors and displays in automotive control systems.
  • Industrial Equipment: Interconnecting circuit boards and components in industrial control systems.
  • Medical Devices: Connection of flexible circuits in medical imaging and diagnostic equipment.
  • Printers and Scanners: Connecting print heads and scanning modules in printers and scanners.

Features:

  • FFC/FPC Compatibility: Designed for use with flat flexible cables (FFC) and flat printed circuits (FPC).
  • Compact Design: Small form factor allows for use in space-constrained applications.
  • Reliable Connection: Provides a secure and reliable electrical connection.
  • Easy Insertion: Simple insertion mechanism for easy cable/circuit board assembly.
  • Durable Construction: Robust materials ensure long-term reliability.

Benefits:

  • Space Saving: Compact design allows for denser circuit designs.
  • Reliable Performance: Provides a secure and reliable electrical connection.
  • Easy Assembly: Simple insertion mechanism simplifies cable/circuit board assembly.
  • Versatile Application: Suitable for a wide range of FFC/FPC connection applications.
  • Cost Effective: Provides a cost-effective solution for interconnecting flexible circuits.

Specifications:

Since a datasheet specific to "2-84982-2" isn't available, the following are common specifications to expect for this type of FFC/FPC Connector.

  • Number of Contacts: The total number of individual electrical connections the connector provides.
  • Pitch: The distance between the center of one contact to the center of the next, usually specified in millimeters (e.g., 0.5mm, 1.0mm).
  • Current Rating: The maximum amount of current the connector can safely handle per contact, usually in Amperes (A).
  • Voltage Rating: The maximum voltage the connector can safely handle, usually in Volts (V).
  • Operating Temperature Range: The range of ambient temperatures the connector can reliably operate within.
  • Contact Material: The material used for the electrical contacts (e.g., phosphor bronze, brass with gold plating).
  • Housing Material: The material used for the connector housing (e.g., nylon, polyester).
  • Termination Style: The method by which the connector attaches to the PCB (e.g., surface mount (SMT), through-hole).

The 2-84982-2 FFC/FPC connector from TE Connectivity provides a reliable and compact solution for connecting flat flexible cables and circuits in a wide range of electronic devices. Its small size, robust construction, and easy assembly make it a popular choice for applications requiring flexible and space-saving interconnects.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 20POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
FFC&FPC Connectors 17P FFC RCPT
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 14POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 4POS 2.54
Lowest to $0.5956

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess