EN
  • EN
  • DE

2-1437667-5

Part No 2-1437667-5
Manufacturer TE Connectivity
Catalog OEM Souring
Description Conn Barrier Strip 3 POS 8.26mm Solder ST Thru-Hole 20A/Contact Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468883-2-1437667-5
Manufacturer TE Connectivity
Ultra Librarian 3D Model Ultra Librarian 2-1437667-5 CAD Model

Description

The 2-1437667-5 by TE Connectivity is a high-quality Conn Barrier Strip designed for creating organized and secure wire-to-wire connections. This component features a 3-position, 8.26mm pitch barrier strip that facilitates soldering connections directly through the PCB. With a capacity to handle up to 20A per contact, it is suitable for a wide range of applications requiring reliable power or signal distribution. The product's durability and ease of use make it a favored choice among professionals for creating neat and efficient circuit layouts in various electronic and electrical projects. Its through-hole mounting style ensures a strong mechanical fit on printed circuit boards, enhancing the overall stability and longevity of the connection. This part is meticulously engineered to meet high industry standards, reflecting TE Connectivity's commitment to providing innovative and reliable solutions.

You May Also Be Interested in

Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Texas Instruments
Power Management ICs
Lowest to $4.7165
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Texas Instruments
Microcontroller IC
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $9.4034
Texas Instruments
LIN Transceivers
Lowest to $6.5706

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess