EN
  • EN
  • DE

1982295-1

Part No 1982295-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER 2POS PCB / THIS DRAWING IS A CONTROLLED DOCUMENT.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Reel
Connector Type Header, Male Blades
Number of Positions 2
Number of Positions Loaded All
Pitch 7.80mm
Number of Rows 1
Mounting Style Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 2 Power
Features Board Lock
Contact Finish Gold
Contact Finish Thickness 118.1μin (3.00μm)
Color Black
Current Rating (Amps) 26A
Material Flammability Rating UL94 V-0
Temperature Range - Operating 20°C ~ 65°C
Voltage Rating 500V
Manufacturer Pack Quantity 240
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811199-1982295-1
Ultra Librarian 3D Model Ultra Librarian 1982295-1 CAD Model

Description

The TE Connectivity AMP Connectors 811199-1982295-1 is a header male blades connector.

  • Positions: 2
  • Pitch: 7.80mm
  • Mounting Style: Through Hole, Right Angle
  • Color: Black
  • Features: Board Lock
  • Contact Finish: Gold
  • Contact Finish Thickness: 118.1μin (3.00μm)
  • Contacts: 2 power
  • Voltage Rating: 500V
  • Supply and Demand Status: Limited
  • Packaging: Reel
  • Manufacturer Pack Quantity: 240
  • MSL Level: 1 (Unlimited)
  • Current Rating: 26A

You May Also Be Interested in

TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us
HARTING
CONN RCPT HSG DIN 41612 32POS
Need more? Email Us
HARTING
DIN-POWER CRIMP 2 S,F, AU2
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
HARTING
DIN-POWER FIXING BRACKET BL15MM
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
HARTING
CONN RCPT HSG HAR-BUS 160POS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3926 $59.8150
52+ $2.2383 $116.3916
81+ $2.1612 $175.0572
116+ $2.0067 $232.7772
150+ $1.9295 $289.4250
188+ $1.8524 $348.2512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess