Products specifications

Connector Type Header, Male Pins
Connector Style High Speed
Number of Positions 144
Number of Positions Loaded All
Pitch 0.075" (1.90mm)
Number of Rows 9
Number of Columns 16
Mounting Type Through Hole
Termination Press-Fit
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1612610-1934346-1
Ultra Librarian 3D Model Ultra Librarian 1934346-1 CAD Model

You May Also Be Interested in

Omron
COM TERM BLK 2_5MM 16PN BLUE
Need more? Email Us
ECAD model for XW6T-COM2.5X16BL
Omron
COM TERM BLK 2_5MM 8PN RED
Need more? Email Us
ECAD model for XW6T-COM2.5X8RD
Omron
COM TERM BLK 1_5MM 40PN BLUE
Need more? Email Us
ECAD model for XW6T-COM1.5X40BL
Omron
COM TERM BLK 1_5MM 12PN RED
Need more? Email Us
ECAD model for XW6T-COM1.5X12RD
Maxim Integrated
IBUTTON EEPROM 32KBit F5
Need more? Email Us
ECAD model for DS1977-F5
Dallas Semiconductor
4-kbit EEPROM iButton
Need more? Email Us
ECAD model for DS1973-F3
Dallas Semiconductor
High-Resolution Thermochron iButton
Need more? Email Us
ECAD model for DS1921H
Dallas Semiconductor
Temperature Logger iButton With 8kB Datalog Memory
Need more? Email Us
ECAD model for DS1922T-F5
Omron
COM TERM BLK 2_5MM 20PN YEL
Need more? Email Us
ECAD model for XW6T-COM2.5X20YL

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention