Products specifications

Category Connectors, Interconnects>Terminals - Housings, Boots
Mfr TE Connectivity AMP Connectors
Series 250
Package Bulk
Style Housing
Terminal Type Quick Connect, Disconnect
Gender Female, Receptacle
Terminal Size 0.250" (6.35mm)
Number of Positions 3
Stacking Direction Multiple
For Use With/Related Products 0.250" (6.35mm) Quick Connects
Mounting Type Free Hanging (In-Line)
Color Natural
Material Nylon
Note Contacts Not Included
Base Product Number 172132
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names A106887,-172132-1-CSI,2266-172132-1,172132-1-ND,1721321
Standard Package 100
Win Source Part Number 1022604-172132-1
Ultra Librarian 3D Model Ultra Librarian 172132-1 CAD Model

Description

This connector housing is a part of the 250 series and has 3 positions.

  • Series: 250
  • Positions: 3
  • Receptacle Gender: Female
  • Color: Natural
  • Terminal Type: Quick Connect/Disconnect
  • Terminal Size: 0.250" (6.35mm)
  • Stacking Direction: Multiple
  • Package: Bulk
  • Contacts Included: No
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor Undefined
  • HTSUS: 8538.90.6000
  • Manufacturer: TE Connectivity AMP Connectors
  • Alternative Parts (Cross-Reference): A106887, -172132-1-CSI, 2266-172132-1, 172132-1-ND, and 1721321

You May Also Be Interested in

TE Connectivity
CONN QC RCPT 18-22AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated
Need more? Email Us
ECAD model for 9-520183-2
TE Connectivity
CONN QC RCPT/TAB 10-14AWG 0.250 / 0.250" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated
Lowest to $0.2471
ECAD model for 62253-2
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8 / Terminal Connector Rectangular Rectangular Tongue 2/0 AWG 3/8 Stud
Need more? Email Us
ECAD model for LCCX2/0-38D-X
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
ECAD model for LCA2/0-38F-X
Molex, LLC
Star Ring Tongue Terminal 10-12AWG 22.6mm 10.41mm Tin Bag
Need more? Email Us
ECAD model for 19079-0011
TE Connectivity
CONN TERM RECT 300 MCM #3/8
Need more? Email Us
ECAD model for 325803-1
Panduit Corp
CONN RING CIRC 10-12AWG #1/4
Need more? Email Us
ECAD model for PV10-14RX-L
Eaton Bussmann
TERMINAL LUG 2X(#6-350MCM) - 2 L
Need more? Email Us
ECAD model for LUG3-2
TE Connectivity
SMP 0-0130191-0
Lowest to $1.8260
ECAD model for 1-1377172-2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention