EN
  • EN
  • DE

1721150-5

Part No 1721150-5
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Power Relay 12VDC 10A SPDT( (19mm 15.5mm 15.8mm)) THT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 70 °C
Coil Current 30 mA
Coil Power 360 mW
Coil Resistance 400 Ω
Coil Type Non-Latching
Coil Voltage (DC) 12 V
Contact Current Rating 10 A
Contact Voltage Rating (AC) 277 V
Current Rating 10 A
Depth 15.5 mm
ELV Compliant
Height 15.7988 mm
Length 18.9992 mm
Max Current Rating 15 A
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 125 V
Min Operating Temperature -30 °C
Mount Through Hole
Number of Contacts 1
Number of Pins 5
Power Consumption 360 mW
Radiation Hardening No
RoHS Compliant
Switching Current 10 A
Termination PCB
Throw Configuration SPDT
Voltage Rating (AC) 125 V
Weight 9.5 g
Width 15.5 mm
Win Source Part Number 972346-1721150-5
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1721150-5 CAD Model

Description

The TE Connectivity relay has a part number of 972346-1721150-5 and is a signal relay with up to 2 amps.

  • Termination: PCB
  • Contacts: One
  • Length: 18.9992mm
  • Coil Resistance: 400 Ω
  • Coil Current: 30mA
  • Contact Current Rating: 10A
  • Coil Type: Non-Latching
  • Coil Power: 360mW
  • Height: 15.7988mm
  • Weight: 9.5g
  • Pins: Five
  • Width: 15.5mm
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 70°C
  • Depth: 15.5mm
  • Mount: Through-Hole
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Minimum Operating Temperature: -30°C
  • Voltage Rating (AC): 125V
  • Maximum Voltage Rating (AC): 125V
  • ELV Compliant: Yes
  • Max Current Rating: 15A
  • Ambient Temperature Range High: 70°C
  • Throw Configuration: SPDT
  • Coil Voltage (DC): 12V
  • Contact Voltage Rating (AC): 277V
  • Power Consumption: 360mW
  • Switching Current: 10A

You May Also Be Interested in

Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess