EN
  • EN
  • DE

1551575-5

Part No 1551575-5
Manufacturer TE Connectivity
Catalog RF and Wireless >RF Power Dividers/Splitters
Description RFI SHLD FINGER SS GOLD SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRFI and EMI - Contacts, Fingerstock and Gaskets
Manufacturer TE Connectivity AMP Connectors
Part Status Active
Type Shield Finger, Pre-Loaded
Width 0.045" (1.15mm)
Length 0.128" (3.26mm)
Height 0.118" (3.00mm)
Material Stainless Steel
Plating Gold
Plating - Thickness 11.81μin (0.30μm)
Attachment Method Solder
Base Product Number 1551575
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian 1551575-5 CAD Model

You May Also Be Interested in

Knowles Dielectric Labs
RF POWER DVDR 25GHZ-32GHZ MODULE
Need more? Email Us
Knowles Dielectric Labs
RESISTIVE 2 WAY POWER DIVIDER
Need more? Email Us
Mini-Circuits
4 WAYS PWRSPLTR, 4000-18000 MHZ
Need more? Email Us
Mini-Circuits
PWR SPLTR CMBD / BNC / ROHS
Need more? Email Us
Mini-Circuits
PWR SPLTR CMBD / SMA / ROHS
Need more? Email Us
Mini-Circuits
DC PASS PWRSPLTR, 500 - 6000 MHZ
Need more? Email Us
Mini-Circuits
RF PWR DVDR 5MHZ-1.2GHZ 8SMD
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 800 - 2200 MHZ
Need more? Email Us
Mini-Circuits
2 WAYS DC PASS PS, 2950-7100 MHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1772 $50.5020
690+ $0.1454 $100.3260
1,065+ $0.1409 $150.0585
1,470+ $0.1364 $200.5080
1,900+ $0.1318 $250.4200
2,540+ $0.1182 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,888 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess