EN
  • EN
  • DE

1532215-1

Part No 1532215-1
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN MICRO-D PLUG 51POS SLDR CUP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 20 Weeks
Features 51 Position D-Type, Micro-D Plug, Male Pins Connector
Manufacturer TE Connectivity
Series Military, MIL-DTL-83513, MICRODOT (MCKS)
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 1532215
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 094-6725-000-ND, M83513/01-GN, MCKS-N1-B-51PS, A139022, 0-1532215-1, 1532215-1-ND, 094-6725-000, 2266-1532215-1
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905375-1532215-1
Ultra Librarian 3D Model Ultra Librarian 1532215-1 CAD Model

Description

The 905375-1532215-1 is a 51 position D-Type, Micro-D Plug, Male Pins Connector from TE Connectivity.

  • Positions: 51
  • Connector Type: D-Type, Micro-D Plug, Male Pins Connector
  • Package: Bulk
  • Mounting: Free hanging (in-line)
  • Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
  • Family Name: 1532215
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand: Balance
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 20 weeks
  • REACH: REACH unaffected
  • HTSUS: 8536.69.8000

You May Also Be Interested in

TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $29.1907
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $58.6404
Hirose Electric Co Ltd
CONN SOCKET 32POS 1.27MM (4PCS) / 32 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $4.0149
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.9255
HARTING
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $2.1009
3M
MINI D RIBBON 50 CONTACT
Lowest to $8.9803
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $19.6095

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess