Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr TE Connectivity
Series MultiGig RT2
Package Tube
Product Status Active
Connector Usage Daughtercard
Connector Type Plug, Male Blades
Connector Style VITA 46, Half, Left End
Number of Positions 56
Number of Positions Loaded 53
Pitch 0.071" (1.80mm)
Number of Rows 7
Number of Columns 8
Mounting Type Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 4 Signal Pairs, 16 Single Signal, 6 Power Groups, 11 Ground, 3 Open
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Color Black
Current Rating (Amps) 1A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 105°C
Voltage Rating 50V
Base Product Number 1410189
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 846755-1410189-3
Ultra Librarian 3D Model Ultra Librarian 1410189-3 CAD Model

Description

The 846755-1410189-3 is a specialized backplane connector in the MultiGig RT2 series.

  • Series: MultiGig RT2
  • Connector Type: Plug
  • Gender: Male blades
  • Pitch: 0.071" (1.80mm)
  • Color: Black
  • Features: Board guide
  • Number of Positions: 56
  • Number of Rows: 7
  • Positions Loaded: 53
  • Termination: Press-fit
  • Contact Finish: Gold
  • Voltage Rating: 50V
  • Temperature Range: -55°C to 105°C
  • Packaging: Tube
  • Standard Package Size: 30 pieces
  • Product Status: Active
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
CONTACT PIN SIGNAL 20-24AWG GOLD
Need more? Email Us
ECAD model for M39029/11-145
Amphenol
CONN HEADER 96POS PCB / 96 Connector Header, Male Pins Through Hole Natural, White
Need more? Email Us
ECAD model for 88953-105LF
Hirose Electric Co Ltd
CONTACT SCKT SGNL 14-16AWG GOLD
Need more? Email Us
ECAD model for QR/P1-SC2B-221(12)
TE Connectivity
CONN RCPT HSG HARD METRIC 1P GRY
Need more? Email Us
ECAD model for 646273-1
TE Connectivity
2MM HM DUST PROTECTOR TYPE D/E
Need more? Email Us
ECAD model for 646502-2
TE Connectivity
CONN RCPT VITA46 144POS PCB
Need more? Email Us
ECAD model for 1410964-1
TE Connectivity
CONN GUIDE PIN CORNER 34/50POS
Lowest to $20.9001
ECAD model for 1-200833-1
Molex, LLC
Conn Hard Metric RCP 110 POS 2mm Press Fit RA Thru-Hole Tube
Lowest to $1.2509
ECAD model for 54603-1102
Molex, LLC
Conn Backplane HDR 64 POS 1.9mm Press Fit RA Thru-Hole Frame
Need more? Email Us
ECAD model for 1721403808

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.4091 $75.4091
2+ $70.6364 $141.2728
3+ $68.2500 $204.7500
4+ $63.4773 $253.9092
5+ $61.0910 $305.4550
6+ $58.7046 $352.2276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 700 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention