Products specifications Report Issue?

Connector Type Stackthrough, Unkeyed (PC/104)
Connector Style PC/104
Number of Positions 104
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 4
Mounting Type Through Hole
Termination Press-Fit, Long Post
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1613070-1375795-4
Ultra Librarian 3D Model Ultra Librarian 1375795-4 CAD Model

You May Also Be Interested in

Amphenol
CONN RCPT BLADE PWR 26POS PCB
Need more? Email Us
ECAD model for 51742-10602000AALF
TE Connectivity
CONN RCPT FUTUREBUS 30P EDGE MNT
Need more? Email Us
ECAD model for 5223004-1
Amphenol
CONN RCPT 24POS EDGE MNT
Need more? Email Us
ECAD model for 88945-112LF
TE Connectivity
CONN HEADER DUAL BEAM 30POS PCB
Need more? Email Us
ECAD model for 5120839-1
TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
ECAD model for 2007716-1
TE Connectivity
CONN RCPT MULTI-BEAM 30POS PCB
Need more? Email Us
ECAD model for 6450551-1
TE Connectivity
CONN RCPT FUTUREBUS 30POS PCB
Need more? Email Us
ECAD model for 5223652-1
TE Connectivity
CONN HEADER HIGH SPEED 60POS PCB
Lowest to $20.9126
ECAD model for 6469083-2
Amphenol
CONN RCPT 60POS PCB
Need more? Email Us
ECAD model for HM1S52FER400H6PLF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention