Products specifications Report Issue?

Connector Type Non-Stackthrough, Unkeyed (PC/104)
Connector Style PC/104
Number of Positions 104
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 4
Mounting Type Through Hole
Termination Press-Fit
Features Screwlocks (2)
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1613069-1375794-2
Ultra Librarian 3D Model Ultra Librarian 1375794-2 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT HD 220POS PCB
Need more? Email Us
ECAD model for 532434-8
Amphenol
CONN HEADER BLADE PWR 8POS PCB
Need more? Email Us
ECAD model for 70236-101LF
TE Connectivity
CONN HEADER IMPACT 90POS PCB
Need more? Email Us
ECAD model for 2007777-2
TE Connectivity
CONN RCPT HD 75POS PCB
Lowest to $170.4546
ECAD model for 532431-1
Dallas Semiconductor
High-Resolution Thermochron iButton
Need more? Email Us
ECAD model for DS1921Z
Amphenol
CONN HEADER 24POS EDGE MNT
Need more? Email Us
ECAD model for 85822-101LF
TE Connectivity
CONN HEADER IMPACT 90POS PCB
Need more? Email Us
ECAD model for 2007781-1
TE Connectivity
CONN HEADER FUTUREBUS 120POS PCB
Need more? Email Us
ECAD model for 5223002-4
Amphenol
CONN RCPT 24POS EDGE MNT
Lowest to $8.4084
ECAD model for 89035-102LF

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention