Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series Dynamic D-2100
Package Bulk
Connector Type Header
Contact Type Tab
Pitch - Mating 0.098" (2.50mm)
Number of Positions 6
Number of Rows 2
Row Spacing - Mating 0.148" (3.75mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Detent Lock
Contact Length - Post 0.134" (3.40mm)
Insulation Height 0.700" (17.78mm)
Contact Shape Rectangular
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 15.0µin (0.38µm)
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Thermoplastic, Polyester, Glass Filled
Features Board Lock
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 5A
Voltage Rating 250V
Applications General Purpose, Industrial
Base Product Number 1318124
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A29808-NDR,13181241,-1318124-1-CSI,2266-1318124-1,A29808,-1318124-1-SI
Standard Package 46
Win Source Part Number 1195368-1318124-1
Ultra Librarian 3D Model Ultra Librarian 1318124-1 CAD Model

Description

The TE Connectivity AMP Connectors Dynamic D-2100 series header is a board-to-board or cable connector from TE Connectivity AMP Connectors.

  • Positions: 6
  • Fastening Type: Detent Lock
  • Loaded: All Positions
  • Rows: 2
  • Pitch-Mating: 0.098" (2.50mm)
  • Mounting Type: Through-Hole
  • Voltage Rating: 250V
  • Current Rating: 5A
  • Contact Finish-Mating: Gold
  • Board Lock Feature: Yes

You May Also Be Interested in

Amphenol Industrial Operations
CONN PLUG HSG FMALE 1POS INLINE
Need more? Email Us
ECAD model for ATHD-1PS-12 (16)
Molex, LLC
2.00mm Pitch Milli-Grid PCB Header Dual Row 90° Through Hole 30 Circuits 0.38um Gold Plating
Need more? Email Us
ECAD model for 87833-3020
Samtec Inc.
CONN HEADER SMD 16POS 1.27MM / Connector Header Surface Mount 16 position 0.050" (1.27mm)
Lowest to €8.1092
ECAD model for FTSH-108-04-F-DV-P-TR
ITT Cannon, LLC
CONN PLUG HSG FMALE 12POS INLINE
Need more? Email Us
ECAD model for KPTC6F14-12SC
Hirose Electric Co Ltd
CONN PLUG 20POS R/A SOLDER / 20 Position Plug Connector Surface Mount, Right Angle Solder
Need more? Email Us
ECAD model for FX2-20P-0.635SH(71)
TE Connectivity
CONN RCPT HSG FMALE 4POS INLINE / 4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Need more? Email Us
ECAD model for 206430-4
ITT Cannon, LLC
CONN PLUG HSNG MALE 5POS INLINE
Need more? Email Us
ECAD model for KPTC6F14-5PD
3M
CONN RCPT 5POS IDC 22-24AWG GOLD / 5 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG
Need more? Email Us
ECAD model for CHG-1005-001010-KEP
ITT Cannon, LLC
CONN PLUG HSNG MALE 8POS INLINE
Need more? Email Us
ECAD model for KPTC6F12-8P

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ €1.2285 €49.1391
95+ €1.0080 €95.7591
140+ €0.9765 €136.7072
195+ €0.9451 €184.2866
250+ €0.9135 €228.3872
335+ €0.8190 €274.3702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention