EN
  • EN
  • DE

1241414-3

Part No 1241414-3
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 14-16AWG CRIMP SILVR / Socket Contact Silver 14-16 AWG Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 14-16 AWG
Contact Finish Silver
Base Product Number 1241414
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number A127887DKRINACTIVE,A127887DKR-ND,A127887DKR,1241414-3-ND,A127887CT,A127887TR,-1241414-3-LSI
Standard Package 1,500
Win Source Part Number 1333669-1241414-3
Ultra Librarian 3D Model Ultra Librarian 1241414-3 CAD Model

Description

The 1241414-3 is a connector manufactured by TE Connectivity, a global leader in connectivity and sensor solutions. While specific details require further investigation, based on TE Connectivity's product range, it is likely a robust and reliable connector designed for various industrial and commercial applications. TE Connectivity connectors are known for their durability, performance, and ability to withstand harsh environments.

Applications

  • Industrial Equipment: Used in machinery, control panels, and automation systems requiring reliable connections.
  • Transportation: Employed in automotive, aerospace, and railway applications where vibration and environmental factors are concerns.
  • Data and Communications: Found in networking equipment, servers, and telecommunications infrastructure.
  • Medical Devices: Used in diagnostic equipment and patient monitoring systems.
  • Power Systems: Employed in power distribution units and energy storage systems.

Features (General for TE Connectivity Connectors)

  • Robust Construction: Built with high-quality materials to withstand harsh environments, including extreme temperatures, humidity, and vibration.
  • Secure Locking Mechanisms: Feature reliable locking mechanisms to prevent accidental disconnection.
  • Environmental Sealing: Designed with environmental seals to protect against dust, moisture, and other contaminants.
  • Variety of Contact Materials: Available with various contact materials, such as tin, gold, or silver, to meet different performance requirements.
  • Compact Design: Offers a compact form factor for space-constrained applications.

Benefits

  • Enhanced Reliability: Ensures reliable connections in demanding environments, minimizing downtime and maintenance costs.
  • Improved Performance: Provides stable and consistent electrical performance, ensuring accurate data transmission and signal integrity.
  • Easy Installation: Designed for easy installation and maintenance, reducing assembly time and labor costs.
  • Versatile Applications: Suitable for a wide range of applications, providing a flexible interconnect solution.
  • Long Service Life: Constructed with high-quality materials to ensure a long service life, providing a cost-effective solution.

Additional Details

Given it's a TE Connectivity product, the 1241414-3 is likely compliant with industry standards and regulations. Further research into the specific datasheet would reveal detailed specifications regarding voltage/current ratings, operating temperature ranges, and applicable certifications (e.g., UL, RoHS). It's design is likely to incorporate features to ensure proper alignment during mating and prevent accidental disconnections, such as polarization keys or locking mechanisms. The materials used in its construction would be chosen to provide optimal corrosion resistance and electrical conductivity.

You May Also Be Interested in

Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess