EN
  • EN
  • DE

1218933-1

Part No 1218933-1
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF)
Description CONN JACK 4710 5004 18 OSSP / OSSP, Subminiature Connector Jack, Female Socket
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr TE Connectivity Aerospace, Defense and Marine
Package Bulk
Connector Style OSSP, Subminiature
Connector Type Jack, Female Socket
Base Product Number 1218933
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 10
Win Source Part Number 1034579-1218933-1
Ultra Librarian 3D Model Ultra Librarian 1218933-1 CAD Model

Description

The TE Connectivity 1218933-1 is a Coaxial Connector (RF) designed for reliable signal transmission in various radio frequency applications. This connector ensures a secure and low-loss connection for coaxial cables, maintaining signal integrity and minimizing interference.

Applications:

  • Wireless communication systems
  • Antenna connections
  • Broadcast equipment
  • Test and measurement instruments
  • Satellite communications
  • Radar systems

Features:

  • Coaxial Design: Provides impedance matching for efficient signal transfer.
  • Durable Construction: Built with high-quality materials for long-lasting performance.
  • Secure Connection: Ensures a stable and reliable connection.
  • Low Signal Loss: Minimizes signal degradation for optimal performance.
  • Wide Frequency Range: Supports a broad range of RF frequencies. (Specific frequency range requires further specification from datasheets).
  • Standard Interface: Compatible with standard coaxial cables.

Benefits:

  • Improved Signal Quality: Maintains signal integrity for clear and accurate transmission.
  • Reliable Performance: Ensures consistent and dependable connectivity.
  • Reduced Interference: Minimizes signal interference for optimal performance.
  • Easy Installation: Simple to install and use.
  • Long Service Life: Durable construction ensures long-lasting performance.

Additional Details:

This coaxial connector is suitable for applications where signal integrity and reliability are critical. It is designed to provide a secure and low-loss connection, ensuring optimal performance in RF systems. Impedance matching is a key characteristic, typically 50 ohms. Materials such as brass with gold plating are common for enhancing conductivity and corrosion resistance. The specific connector type (e.g., SMA, BNC, TNC) and cable compatibility should be verified prior to use.

You May Also Be Interested in

Amphenol-RF Division
CONN MMCX JACK STR 50 OHM SMD
Lowest to $8.6029
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Amphenol-RF Division
CONN ADAPT SMA PLUG TO N PLUG / Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess