EN
  • EN
  • DE

1055690-1

Part No 1055690-1
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN OSMT RCPT STR 50 OHM SMD / OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Product Status Obsolete
Connector Style OSMT
Connector Type Receptacle, Male Pin
Contact Termination Solder, Microstrip
Shield Termination Solder
Impedance 50Ohm
Mounting Surface Mount
Fastening Type Snap-On
Frequency - Max 6 GHz
Number of Ports 1
Center Contact Material Copper Alloy
Center Contact Plating Gold
Dielectric Material Polyphenylene Sulfide (PPS)
Temperature Range - Operating -40°C ~ 125°C
Mating Cycles 100
Base Product Number 1055
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number Q1141263,A111748,-1055690-1-SI,-2367-5006-54-SI,2367-5006-54,1055690-1-ND,2266-1055690-1,-2367-5006-54-SI-ND
Standard Package 2,500
Win Source Part Number 1331972-1055690-1
Ultra Librarian 3D Model Ultra Librarian 1055690-1 CAD Model

Description

The 1055690-1-SI is a coaxial connector assembly manufactured by TE Connectivity AMP Connectors.

  • Category: Connectors, interconnects - coaxial connectors (RF) - coaxial connector (RF) assemblies
  • Connector Type: Receptacle, male pin
  • Fastening Type: Snap-on
  • Contact Termination: Solder microstrip
  • Connector Style: OSMT
  • Ports: 1
  • Impedance: 50Ohm
  • Mounting Feature: Surface mount
  • Center Contact Material: Copper alloy
  • Center Contact Plating: Gold
  • Dielectric Material: Polyphenylene Sulfide (PPS)
  • Packaging: Bulk
  • Operating Temperature Range: -40°C ~ 125°C
  • ECCN: EAR99
  • REACH Unaffected: Yes
  • HTSUS Code: 8536.69.4010

You May Also Be Interested in

Amphenol-RF Division
AUTOMATE MIN FAKRA QUAD PORT PCB
Lowest to $13.0971
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
LEMO
CONN COAX RCPT STR 50 OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN UMC JACK STR 50OHM SOLDER
Need more? Email Us
Samtec Inc.
CONN MMCX JACK STR 50OHM EDGEMNT
Lowest to $3.2015
Hirose Electric Co Ltd
CONN COAX RCPT R/A 50 OHM PCB
Need more? Email Us
Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $5.2389
Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418
Hirose Electric Co Ltd
CONN BNC JACK STR 75 OHM SOLDER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7470 $63.4940
5+ $26.0489 $130.2445
7+ $25.2348 $176.6436
10+ $24.4208 $244.2080
13+ $23.6067 $306.8871
17+ $21.1647 $359.7999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 612 pieces
In Stock: 306 pieces Factory Stock: 306 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess