EN
  • EN
  • DE

1-50871-8

Part No 1-50871-8
Manufacturer TE Connectivity
Catalog Terminals - PC Pin Receptacles, Socket Connectors
Description CONN PIN RCPT .056-.065 SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tail Type No Tail
Termination Solder
Length - Overall 0.288" (7.32mm)
Accepts Pin Diameter 0.056" ~ 0.065" (1.42mm ~ 1.65mm)
Mounting Hole Diameter 0.101" ~ 0.103" (2.57mm ~ 2.62mm)
Flange Diameter 0.118" (3.00mm)
Socket Depth 0.275" (6.99mm)
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1629278-1-50871-8
Ultra Librarian 3D Model Ultra Librarian 1-50871-8 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN PIN RCPT .013-.020 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .012-.017 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .084-.102 SOLDER
Need more? Email Us
TE Connectivity
CONN PIN RCPT .028-.033 SOLDER
Lowest to $1.5855
Mill-Max Manufacturing Corp.
CONN PIN RCPT .022-.032 PRESSFIT
Need more? Email Us
TE Connectivity
CONN PIN RCPT .034-.041 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
TE Connectivity
CONN PIN RCPT .020-.030 PRESSFIT
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .022-.032 PRESSFIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess