EN
  • EN
  • DE

2042860001

Part No 2042860001
Manufacturer Molex, LLC
Catalog RF Antennas
Description RF ANT CER PATCH SOLDER SMD / Beidou, GLONASS, GPS Ceramic Patch RF Antenna 5.5dBi Solder Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Molex
Package Tray
RF Family/Standard Navigation
Frequency Group UHF (1GHz ~ 2GHz)
Antenna Type Ceramic Patch
Number of Bands 1
Return Loss -10dB
Gain 5.5dBi
Termination Solder
Mounting Type Through Hole
Height (Max) 0.157" (4.00mm)
Applications Beidou, GLONASS, GPS
Base Product Number 204286
Standard Package 50
MSL Level 1 (Unlimited)
ECCN 7A994
HTSUS 8529.10.4040
Win Source Part Number 1351614-2042860001
Ultra Librarian 3D Model Ultra Librarian 2042860001 CAD Model

Description

The ceramic patch antenna is a part of the navigation RF family/standard with a gain of 5.5dBi and a frequency group of UHF (1GHz ~ 2GHz).

  • Antenna Type: Ceramic Patch
  • Termination: Solder
  • Suitable for: Beidou, GLONASS, and GPS
  • Package: Tray
  • Units per Package: 50
  • Height: 0.157 inches (4.00mm)
  • Return Loss: -10dB

You May Also Be Interested in

Abracon LLC
RF ANT 868MHZ CER PATCH PIN ADH
Lowest to $5.8258
Taoglas Limited
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Lowest to $4.3657
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Lowest to $2.5210
Taoglas Limited
RF ANT 915MHZ PCB TRACE IPEX MHF
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
Abracon LLC
RF ANT 2.45GHZ/5.5GHZ WHIP TILT
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 3.4GHZ FLAT PATCH SMA MAL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7306 $51.8814
45+ $2.2405 $100.8225
70+ $2.1705 $151.9350
96+ $2.1005 $201.6480
124+ $2.0304 $251.7696
165+ $1.8204 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 479 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess